EN
  • EN
  • DE
  • IT

LMV321M5/NOPB

Part No LMV321M5/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Low Voltage Amplifier R-R O/P 5.5V 5-Pin SOT-23 T/R / IC OPAMP GP 1MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 15nA
Voltage - Input Offset 1.7mV
Operating Supply Current 130μA
Channel Output Current 160mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1055653-LMV321M5/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Portable Devices, Automotive
Family Name LMV321
Introduction Date August 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMV321M5/NOPB CAD Model

Description

Product Overview: LMV321M5/NOPB

The LMV321M5/NOPB is a high-performance, single operational amplifier (op-amp) from Texas Instruments, designed to offer a blend of features that make it ideal for a wide range of applications. This op-amp is part of the LMV321 family and comes in a compact SOT-23-5 package, making it suitable for space-constrained applications.

Key Features

  • Low Voltage Operation: The LMV321M5/NOPB operates at a voltage range from 2.7V to 5.5V, which allows it to be used in both 3V and 5V systems. This feature makes it versatile for various battery-operated and portable devices.
  • Low Power Consumption: With a quiescent current of just 130 µA, this op-amp is an excellent choice for power-sensitive applications, ensuring minimal impact on battery life.
  • Rail-to-Rail Output: The ability to swing the output voltage from rail to rail enhances the dynamic range, especially in low-voltage applications, and maximizes the signal amplitude without clipping.
  • High Gain Bandwidth Product: With a gain bandwidth product of 1 MHz, the LMV321M5/NOPB is capable of handling a wide range of frequencies, making it suitable for audio processing, filters, and many other signal conditioning applications.
  • Stable with Capacitive Loads: The design of the LMV321M5/NOPB ensures stability when driving capacitive loads, which is crucial for maintaining signal fidelity and preventing oscillations.

Applications

The LMV321M5/NOPB is a versatile component that can be used in various applications, including:

  • Portable and battery-operated devices
  • Sensor interfaces
  • Active filters
  • General-purpose low-voltage applications
  • Audio electronics
  • Medical instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMV321M5/NOPB is no exception. It is provided in a lead-free, RoHS-compliant package, reflecting TI's dedication to environmental sustainability. Additionally, the NOPB designation indicates that this product is available in a "No Lead" (Pb-Free) configuration, making it suitable for use in various commercial and industrial applications where lead-free components are required.

Whether you're designing a sophisticated medical device or a simple audio amplifier, the LMV321M5/NOPB offers the performance and reliability you need in a compact, energy-efficient package.

You May Also Be Interested in

Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.3309
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $73.1168
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.8656
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2020 $50.5000
530+ $0.1892 $100.2760
825+ $0.1828 $150.8100
1,180+ $0.1700 $200.6000
1,530+ $0.1637 $250.4610
1,910+ $0.1573 $300.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,896 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess