EN
  • EN
  • DE

LMV339I

Part No LMV339I
Manufacturer Texas Instruments
Description GENRAL-PURPOSE LOW-VOLTAGE COMPARATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1202088-LMV339I
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV339I CAD Model

Description

LMV339I Product Image

The LMV339I is a high-performance, low-voltage comparator from Texas Instruments designed for applications requiring rail-to-rail output swing within a low-voltage operating range. This device is part of the LMV3xx series, which are quad low-voltage comparators suitable for a wide array of products including industrial, automotive, and consumer electronics.

Key Features

  • Low Voltage Operation: The LMV339I operates from a supply voltage range of 2.7V to 5.5V, making it ideal for battery-powered and portable applications where power conservation is crucial.
  • Rail-to-Rail Output: This comparator can swing its output voltage from rail to rail, maximizing the dynamic range especially in low-voltage operations.
  • Low Input Bias Current: The device features a low input bias current, which reduces errors in high-impedance sensor circuits and extends battery life.
  • Wide Operating Temperature Range: With an industrial temperature range from -40°C to +85°C, the LMV339I is suitable for harsh environments.
  • Low Supply Current: It features a low supply current, further enhancing its suitability for portable and low-power applications.

Applications

The versatility of the LMV339I makes it an excellent choice for a variety of applications, including:

  • Notebook computers
  • PDAs and portable communication devices
  • Battery monitoring
  • Signal conditioning
  • Threshold detectors
  • Window comparators

Package and Reliability

The LMV339I is available in a variety of packages, including space-saving options that are ideal for compact designs. Texas Instruments' commitment to high-quality manufacturing ensures that the LMV339I meets strict reliability standards, providing designers with confidence in their choice of comparator for critical applications.

For detailed specifications, application circuits, and additional information, visit the Texas Instruments official website or consult the LMV339I datasheet.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8487 $50.9220
145+ $0.6964 $100.9780
225+ $0.6747 $151.8075
310+ $0.6529 $202.3990
400+ $0.6311 $252.4400
535+ $0.5658 $302.7030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess