EN
  • EN
  • DE

LMV342ID

Part No LMV342ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8SOIC / CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 250 µV
Current - Supply 107µA (x2 Channels)
Current - Output / Channel 113 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LMV342
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMV342IDG4,LMV342IDE4,LMV342ID-ND,LMV342IDG4-ND,2156-LMV342ID,TEXTISLMV342ID,LMV342IDE4-ND,296-33320-5
Standard Package 75
Win Source Part Number 1321016-LMV342ID
Ultra Librarian 3D Model Ultra Librarian LMV342ID CAD Model

Description

The LMV342ID from Texas Instruments is a high-performance, low-voltage dual operational amplifier that offers a perfect blend of features to cater to a wide array of applications. This operational amplifier is designed for those seeking low power consumption without sacrificing the quality of performance. It is particularly suitable for battery-powered devices, portable instruments, and other power-sensitive applications.

Key Features

  • Low Voltage Operation: The LMV342ID operates at a voltage range of 2.7V to 5.5V, making it ideal for applications that require efficient power usage.
  • Low Power Consumption: With a quiescent current of just 210 µA per channel, this op-amp is designed for power-sensitive applications.
  • Rail-to-Rail Output: The rail-to-rail output capability provides improved dynamic range, which is especially useful in low-voltage applications.
  • Input Common-Mode Voltage Range: The input common-mode voltage range includes ground, making the device suitable for single-supply operation.
  • High Gain Bandwidth Product: With a gain bandwidth product of 1 MHz, the LMV342ID is capable of handling a wide range of frequencies.

Applications

The versatile nature of the LMV342ID allows it to be used in various applications, including:

  • Portable and battery-powered electronics
  • Sensor interfaces
  • Active filters
  • Medical instrumentation
  • Audio applications
  • Signal conditioning

Product Specifications

Parameter Value
Number of Channels 2
Supply Voltage Range (V) 2.7 to 5.5
GBW (MHz) 1
Slew Rate (V/µs) 0.4
Quiescent Current (mA) 0.21
Package Group SOIC

For detailed information, datasheets, and support resources, visit the official Texas Instruments website or contact your local TI distributor. The LMV342ID is not only a testament to Texas Instruments' commitment to innovation but also an essential component for modern electronic designs requiring precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5792 $52.1280
215+ $0.4753 $102.1895
330+ $0.4604 $151.9320
450+ $0.4456 $200.5200
585+ $0.4307 $251.9595
780+ $0.3862 $301.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess