EN
  • EN
  • DE

LMV344I

Part No LMV344I
Manufacturer Texas Instruments
Description RAIL-TO-RAIL OUTPUT CMOS OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202106-LMV344I
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV344I CAD Model

Description

The LMV344I from Texas Instruments is a high-performance, low-voltage, quad operational amplifier designed to meet a wide range of applications. This integrated circuit is particularly suitable for scenarios requiring multiple op-amps with a common power supply, offering both space and cost efficiency.

Key Features

  • Low Voltage Operation: The device can operate at a supply voltage range of 2.7V to 5.5V, making it ideal for battery-powered devices and low voltage systems.
  • Low Power Consumption: With a quiescent current of just 500 µA per channel, the LMV344I is optimized for power-sensitive applications.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range in low voltage environments.
  • Wide Bandwidth: A bandwidth of 1 MHz allows the LMV344I to be used in a variety of signal processing tasks, from audio to control systems.
  • Extended Temperature Range: The industrial temperature range from -40°C to +125°C ensures reliable performance in harsh environments.

Applications

The LMV344I is versatile and can be used in numerous applications, including:

  • Portable and battery-powered electronics
  • Audio processing
  • Sensor signal conditioning
  • Active filtering
  • Medical instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMV344I is no exception. It is designed to meet the rigorous standards required for industrial and consumer products, ensuring both reliability and performance. Whether for prototyping or mass production, the LMV344I is a solid choice for designers looking for a quad operational amplifier that delivers consistent results.

Product Support and Resources

Designers can access a wealth of support and resources on the Texas Instruments website, including datasheets, reference designs, and application notes. This ensures a smooth design-in process and helps to reduce time to market.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4649 $61.8596
8+ $12.6891 $101.5128
13+ $12.2926 $159.8038
17+ $11.8960 $202.2320
22+ $11.4995 $252.9890
30+ $10.3099 $309.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess