The LMV358MMX is a high-performance, dual operational amplifier (op-amp) product from Texas Instruments, a renowned global semiconductor company. This product is designed and engineered with cutting-edge technology to ensure optimal performance in various applications.
- Series: LMV358 series
- Features: Low voltage, rail-to-rail output operational amplifiers
- Supply Voltage Range: 2.7V to 5.5V
- Output Swing: Rail-to-rail
- Slew Rate: 1V/µs
- Input Bias Current: 1pA
- Package: 8-pin, small outline package (SOP)
- Compliance: RoHS compliant
- Applications: Portable and battery-powered systems, audio processing, sensor interfaces, active filters, general-purpose applications