EN
  • EN
  • DE

LMV431BCZ/NOPB

Part No LMV431BCZ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3 / V-Ref Adjustable 1.24V to 30V 15mA 3-Pin TO-92 Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 30V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 80μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 779570-LMV431BCZ/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMV431
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMV431BCZ/NOPB CAD Model

Description

The LMV431BCZ/NOPB from Texas Instruments is a precision low-voltage shunt voltage reference that offers excellent stability and accuracy. This adjustable three-terminal device is designed for a wide array of applications, ranging from power supplies to battery-operated devices, where a stable and precise reference voltage is essential.

Key Features

  • Voltage Range: The LMV431BCZ/NOPB can be adjusted to any value between 1.24V and 30V, providing flexibility for various design requirements.
  • Temperature Stability: With an impressive temperature coefficient, this device maintains a stable output across a wide temperature range, ensuring reliable performance in diverse operating conditions.
  • Tolerance: The initial tolerance is as low as ±0.5%, making it suitable for precision applications.
  • Low Dynamic Impedance: The device features a low output impedance, enhancing load regulation and minimizing voltage drops under varying load conditions.
  • Package: It is available in a TO-92 package, which is known for its compact size and ease of integration into various circuit designs.

Applications

The LMV431BCZ/NOPB is versatile and can be used in a multitude of applications, including:

  • Adjustable voltage and current references
  • Battery chargers and monitors
  • Power supplies and converters
  • Portable electronics
  • Precision data systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMV431BCZ/NOPB is no exception. It is designed to meet the stringent requirements of industrial and consumer electronics. The NOPB designation indicates that this product is lead-free (No Lead (Pb)), aligning with environmental standards and regulations.

Conclusion

With its adjustable voltage range, exceptional temperature stability, and low tolerance, the LMV431BCZ/NOPB from Texas Instruments stands out as a highly reliable and versatile voltage reference solution for designers and engineers looking to enhance the performance and precision of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5592 $50.3280
220+ $0.4589 $100.9580
340+ $0.4445 $151.1300
465+ $0.4302 $200.0430
605+ $0.4159 $251.6195
805+ $0.3728 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess