EN
  • EN
  • DE

LMV602MM

Part No LMV602MM
Manufacturer Texas Instruments
Description 1 MHz, Low Power General Purpose, 2.7V Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202164-LMV602MM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV602MM CAD Model

Description

The LMV602MM from Texas Instruments is a low-power, general-purpose operational amplifier that is well-suited for battery-powered applications and portable devices. This operational amplifier (op-amp) offers a fine balance between low power consumption and robust performance, making it an ideal choice for energy-sensitive applications.

With a supply voltage range of 2.7V to 5.5V, the LMV602MM can operate effectively in systems that run on common battery voltages, including 3V and 5V systems. The device features a low supply current of just 100µA per channel, which helps to extend battery life and reduce power dissipation in the system. Despite its low power consumption, this op-amp does not compromise on speed, boasting a gain-bandwidth product of 1MHz, which ensures sufficient bandwidth for a variety of audio and signal conditioning applications.

The LMV602MM is designed with a rail-to-rail output stage, which allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in low-voltage applications. This is particularly beneficial in single-supply operations, where the full supply voltage range is often utilized. Additionally, the input common-mode voltage range includes ground, making the device suitable for single-supply applications and simplifying the design process.

Texas Instruments has packaged the LMV602MM in a space-saving 8-pin VSSOP, which is conducive for compact designs and helps in minimizing the PCB footprint. This makes the LMV602MM a great choice for space-constrained applications such as wearables, mobile phones, and portable medical devices.

In summary, the LMV602MM operational amplifier from Texas Instruments is a high-performance, low-power solution that delivers efficiency and reliability for designers looking to optimize their power-sensitive applications. Its combination of low-voltage operation, low current consumption, and rail-to-rail output makes it a versatile component for a wide range of electronic devices.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1864 $55.6776
20+ $5.0760 $101.5200
31+ $4.9174 $152.4394
43+ $4.7587 $204.6241
55+ $4.6001 $253.0055
73+ $4.1242 $301.0666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess