EN
  • EN
  • DE
  • IT

LMV824Q1MTX/NOPB

Part No LMV824Q1MTX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Quad Low Voltage, Low Power, R-to-R Output, 5 MHz Op Amps
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 1.4 V/μs
GBP - Gain Bandwidth Product 5.6MHz
Current - Input Bias 40nA
Voltage - Input Offset 1mV
Operating Supply Current 1mA
Output Current per Channel 45mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1202301-LMV824Q1MTX/NOPB
Manufacturer Homepage www.ti.com
Family Name LMV824-Q1
Introduction Date November 28, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV824Q1MTX/NOPB CAD Model

Description

LMV824Q1MTX/NOPB: A Robust Operational Amplifier from Texas Instruments

The LMV824Q1MTX/NOPB is a high-performance, low-voltage operational amplifier designed by Texas Instruments to cater to a wide array of applications that demand low power consumption and space-saving designs. This operational amplifier is a part of the LMV82x series, which is known for its stability, low distortion, and excellent accuracy. The device is particularly suitable for automotive and industrial applications, given its robust operational range and reliability.

Key Features

  • Low Power Consumption: The LMV824Q1MTX/NOPB is optimized for low power operation, which makes it an ideal choice for battery-powered devices and applications where power efficiency is crucial.
  • Wide Supply Voltage Range: This operational amplifier can be powered by a supply voltage ranging from 2.7V to 5.5V, providing designers with flexibility in various circuit configurations.
  • High Gain Bandwidth: With a gain bandwidth product of 5.5 MHz, the LMV824Q1MTX/NOPB can handle a wide range of frequencies, making it versatile for multiple signal processing tasks.
  • Rail-to-Rail Output: The ability to output voltages that swing from rail to rail ensures maximum dynamic range, which is especially beneficial in low-voltage applications.
  • Automotive Grade: As a Q1-grade component, it meets the stringent requirements for automotive applications, ensuring performance and durability in harsh environments.

Applications

  • Automotive infotainment and audio systems
  • Sensor signal conditioning
  • Active filtering
  • Battery-powered devices
  • Data acquisition systems

The LMV824Q1MTX/NOPB comes in a compact 14-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Its operational temperature range from -40°C to +125°C ensures reliable performance in a wide range of environmental conditions. With its low-input bias current, low offset voltage, and CMOS technology, the LMV824Q1MTX/NOPB is engineered to deliver high-fidelity and low-noise performance, making it an excellent choice for precision amplification tasks.

Whether you are designing automotive electronics, portable devices, or complex industrial systems, the LMV824Q1MTX/NOPB from Texas Instruments stands out as a reliable and efficient solution for your operational amplifier needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5751 $50.0514
35+ $2.9335 $102.6725
53+ $2.8418 $150.6154
73+ $2.7501 $200.7573
95+ $2.6585 $252.5575
126+ $2.3834 $300.3084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess