EN
  • EN
  • DE
  • IT

LMV824Q1MTX

Part No LMV824Q1MTX
Manufacturer Texas Instruments
Description Single/Dual/Quad Low Voltage, Low Power, R-to-R Output, 5 MHz Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202300-LMV824Q1MTX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV824Q1MTX CAD Model

Description

Product Overview: LMV824Q1MTX from Texas Instruments

The LMV824Q1MTX is a state-of-the-art operational amplifier (op-amp) brought to you by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's LMV824 series and is designed to deliver high performance for a wide range of applications. The LMV824Q1MTX is particularly suitable for automotive and industrial markets, where reliability and robustness are of paramount importance.

Key Features

  • Low Voltage Operation: The LMV824Q1MTX operates at a supply voltage range of 2.7V to 5.5V, making it ideal for battery-operated and portable applications where power efficiency is critical.
  • Low Noise: With a low input noise voltage, this op-amp ensures a clean signal amplification, which is essential for high-fidelity audio applications and precise sensor measurements.
  • Rail-to-Rail Output: The device offers a rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage, a crucial feature for analog-to-digital conversion and mixed-signal processing.
  • Automotive Qualified: As a Q1 device, the LMV824Q1MTX meets the stringent requirements of the automotive industry, including extended temperature ranges and reliability standards.

Applications

The versatility of the LMV824Q1MTX allows for its use in a diverse array of applications. Here are some of the typical uses:

  • Automotive infotainment and audio systems
  • Navigation and GPS systems
  • Sensor interfaces and signal conditioning
  • Analog filters and active filtering
  • Data acquisition systems
  • Battery-powered and portable devices

Package and Availability

The LMV824Q1MTX is offered in a compact, surface-mountable VSSOP (Very Small Shrink Outline Package) that is conducive to space-constrained applications. The package is designed for optimal thermal performance and reliability, ensuring that the device can operate effectively under various environmental conditions.

With its combination of low-power operation, precision, and automotive-grade robustness, the LMV824Q1MTX from Texas Instruments stands out as a top choice for designers looking to enhance the performance and reliability of their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7986 $53.9580
70+ $1.4758 $103.3060
105+ $1.4297 $150.1185
145+ $1.3836 $200.6220
190+ $1.3375 $254.1250
255+ $1.1991 $305.7705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess