EN
  • EN
  • DE

LMV842QMM

Part No LMV842QMM
Manufacturer Texas Instruments
Description LMV841/LMV841Q/LMV842/LMV842Q/LMV844/LMV844Q CMOS Input, RRIO, Wide Supply Range Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202318-LMV842QMM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV842QMM CAD Model

Description

Introducing the LMV842QMM from Texas Instruments

The LMV842QMM is a state-of-the-art operational amplifier (op-amp) that offers cutting-edge performance for a wide range of applications. Produced by the renowned electronics manufacturer Texas Instruments, this op-amp is part of their low-voltage, low-power, and high-precision product line, specifically designed to meet the needs of modern electronic systems.

Key Features

  • Low Voltage Operation: The LMV842QMM operates at a supply voltage range of 2.7V to 5.5V, making it ideal for battery-operated and portable devices where power efficiency is crucial.
  • Low Noise: With a low input voltage noise density of 7.8 nV/√Hz at 1 kHz, it ensures high-fidelity signal amplification, which is essential for audio, instrumentation, and sensor applications.
  • High Precision: The op-amp boasts a low input offset voltage of 0.25 mV and low input bias current, which translates to accurate and stable performance for precision applications.
  • Rail-to-Rail Output: The LMV842QMM features a rail-to-rail output stage, which allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in low-voltage systems.
  • Extended Temperature Range: It operates over an extended industrial temperature range from -40°C to 125°C, ensuring reliable performance under various environmental conditions.

Applications

The versatility of the LMV842QMM makes it suitable for a broad spectrum of applications, including:

  • Portable and battery-powered devices
  • Audio and video signal processing
  • Medical instrumentation
  • Sensor interfaces and data acquisition systems
  • Active filters and precision amplifiers

With its compact 8-pin VSSOP (QMM) package, the LMV842QMM is designed for space-constrained applications. Its combination of low power consumption and high precision makes it an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

For engineers and electronics designers seeking a reliable and high-performance op-amp, the LMV842QMM from Texas Instruments represents an outstanding solution, backed by the quality and support that TI is known for.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8269 $53.5766
28+ $3.5847 $100.3716
44+ $3.4636 $152.3984
63+ $3.2214 $202.9482
81+ $3.1003 $251.1243
101+ $2.9792 $300.8992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,042 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess