EN
  • EN
  • DE

LMX2306TMX

Part No LMX2306TMX
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH LOW PWR 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type PLL Frequency Synthesizer
Input CMOS
Output CMOS
Number of Circuits 1
Maximum Input Frequency 550MHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 206467-LMX2306TMX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2306TMX CAD Model

Description

The LMX2306TMX is a high-performance, frequency synthesizer system from Texas Instruments, part of the PLLatinum™ series. It is designed for low-power, high-performance frequency synthesis with a frequency-step resolution of 2.5 kHz to 10 MHz.

  • Frequency Range: Suitable for mobile communication systems and wireless communication systems in telecommunications and networking.
  • Components: Consists of a low-noise digital phase frequency detector (PFD), precision charge pump, and programmable reference divider.
  • Power Supply: Operates on a single supply voltage from 2.7V to 5.5V.
  • Power Saving: Features a power-down mode for energy conservation.
  • Package: Compact 16-pin TSSOP package.
  • Operating Temperature: -40°C to 85°C.

In conclusion, the LMX2306TMX is a high-performance, low-power frequency synthesizer with a high degree of versatility and efficiency, ideal for wireless communications.

You May Also Be Interested in

Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9141 $55.3987
16+ $6.4937 $103.8992
24+ $6.2907 $150.9768
33+ $6.0878 $200.8974
43+ $5.8849 $253.0507
57+ $5.2761 $300.7377
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess