EN
  • EN
  • DE

LMX2316TMX/NOPB

Part No LMX2316TMX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH 1.2GHZ 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type PLL Frequency Synthesizer
Input CMOS
Output CMOS
Number of Circuits 1
Maximum Input Frequency 1.2GHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1055833-LMX2316TMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2316TMX/NOPB CAD Model

Description

LMX2316TMX/NOPB Product Image

The LMX2316TMX/NOPB is a high-performance, low-power frequency synthesizer system that integrates a fully programmable delta-sigma PLL (Phase Locked Loop) and two high-frequency dividers. Manufactured by Texas Instruments, this device is designed to generate a stable, precise control signal for use in wireless communication systems. The LMX2316TMX/NOPB is part of the LMX family of PLLatinum™ low-power frequency synthesizers, which are known for their reliability and performance in demanding applications.

With its wide frequency range and low phase noise characteristics, the LMX2316TMX/NOPB is ideal for use in local oscillator (LO) generation for FSK, ASK, and various other modulation schemes. It is particularly well-suited for portable RF applications due to its low power consumption and small form factor, provided in a 16-pin thin shrink small outline package (TSSOP).

Key features of the LMX2316TMX/NOPB include:

  • 2.0 GHz High-Frequency PLLatinum Integrated VCO
  • Low Power Consumption: Ideal for battery-operated devices
  • Programmable Charge Pump Currents
  • Programmable FastLock and Timed FastLock Modes
  • 3-Wire Serial Interface
  • Power Supply Range: 2.7V to 5.5V
  • Operational Temperature Range: -40°C to 85°C
  • Lead-Free and RoHS Compliant

Applications for the LMX2316TMX/NOPB are diverse and include wireless infrastructure (such as GSM, PCS, DCS, CDMA), cable modems, satellite systems, WLAN, and other RF-related applications. Its advanced features and programmability make it a versatile component for designers looking to achieve high performance in their frequency generation circuits.

The LMX2316TMX/NOPB is also available in a 'No Pb' (lead-free) package, designated by the 'NOPB' suffix, making it compliant with current environmental regulations and suitable for use in environmentally-sensitive applications.

For detailed technical specifications, application notes, and support documentation, please refer to the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8933 $59.3598
13+ $8.1176 $105.5288
20+ $7.8640 $157.2800
27+ $7.6103 $205.4781
34+ $7.3566 $250.1244
46+ $6.5956 $303.3976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess