The LMX2331LTMG is a high-performance, low-power, frequency synthesizer system from Texas Instruments, a leading global semiconductor company. This product is designed to offer top-notch performance in wireless communication systems and other applications requiring excellent phase noise performance. It is part of the company's extensive portfolio of integrated circuits (ICs) that are known for their reliability, precision, and versatility.
- Features:
- Integrates a dual modulus prescaler, programmable charge pump, and phase frequency detector into a single device.
- Includes a programmable reference divider, allowing users to adjust the reference frequency to the desired channel spacing.
- Broad frequency range, suitable for a wide array of applications.
- Operates at a voltage of 2.7V to 5.5V, making it compatible with a wide range of devices.
- Features low current consumption, reducing the overall power requirements of your system.
- Key feature: Low phase noise performance, critical in wireless communication systems for minimizing signal distortion.
- Fast lock time, ensuring quick and efficient tuning to the desired frequency.
- Comes in a 24-pin VQFN package, designed for surface mount applications.
In summary, the LMX2331LTMG from Texas Instruments is a high-performance, low-power frequency synthesizer that offers excellent phase noise performance, programmability, and fast lock times. Its broad operating voltage range, low current consumption, and compact packaging make it a versatile and efficient solution for a wide range of applications.