EN
  • EN
  • DE

LMX2336LTMX/NOPB

Part No LMX2336LTMX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH DUAL RF 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type PLL Frequency Synthesizer
PLL Yes with Bypass
Input CMOS, TTL
Output CMOS
Number of Circuits 1
Maximum Input Frequency 2GHz, 1.1GHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1055844-LMX2336LTMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2336LTMX/NOPB CAD Model

Description

The LMX2336LTMX/NOPB from Texas Instruments is a high-performance, low power frequency synthesizer system which integrates a double-balanced mixer and a voltage-controlled oscillator (VCO) in a single package. This device is designed to generate a stable, precise frequency signal, and is commonly used in wireless communication systems such as mobile phones, WLAN, and broadband data systems.

Key Features

  • Frequency Range: The device is capable of operating over a wide frequency range, making it suitable for a variety of applications.
  • Low Phase Noise: It offers low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Programmable: The LMX2336LTMX/NOPB is programmable via a three-wire serial interface, allowing for flexibility and control over the output frequency.
  • Supply Voltage: The device operates at a supply voltage range that supports various types of circuit configurations.
  • Power Saving: It features a power-saving mode that reduces power consumption when the device is not in active use.
  • Packaging: The device comes in a surface-mount package which is suitable for automated assembly processes and helps to save board space.

Applications

  • Wireless communication systems
  • Mobile phones
  • Wireless LAN (WLAN)
  • Broadband data systems
  • Other RF applications

Quality and Reliability

The LMX2336LTMX/NOPB is manufactured to the high standards of Texas Instruments and is designed to meet the rigorous demands of the electronics industry. The device is lead-free and RoHS compliant, ensuring it meets current environmental standards for electronic components. Additionally, it is designated with a NOPB (No Lead (Pb)) suffix, indicating it is manufactured without the use of lead, further emphasizing Texas Instruments' commitment to environmentally friendly manufacturing practices.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess