The AD7225JR from Analog Devices Inc. is a precision 8-bit digital-to-analog converter (DAC) offering high performance and versatility in a compact package. Designed for applications requiring a high degree of accuracy and speed, this DAC is ideal for use in control systems, automated test equipment, and data acquisition systems.
Key Features
- Resolution: The AD7225JR boasts an 8-bit resolution, providing fine granularity for digital-to-analog conversions.
- Quad Voltage Output: It features four voltage outputs, each with its own digital-to-analog converter, allowing for multiple signal outputs from a single device.
- High-Speed Performance: With fast settling times, the AD7225JR is capable of handling high-speed applications that require quick response times.
- Low Power Consumption: Designed with power efficiency in mind, the AD7225JR operates with a low power consumption, making it suitable for portable and battery-powered applications.
- Double-Buffered Input: The inclusion of double-buffered registers allows for the simultaneous update of all DACs, which is critical for maintaining signal integrity in rapidly changing environments.
- Software Programmable: The device can be easily programmed via software, allowing for easy integration and flexibility in various systems.
Applications
The AD7225JR is versatile and can be used in a wide range of applications, including:
- Automated Test Equipment (ATE)
- Process Control and Industrial Automation
- Data Acquisition Systems
- Robotics and Servo Controls
- Instrumentation
Technical Specifications
| Parameter |
Value |
| Resolution |
8-Bit |
| Number of Channels |
4 |
| Interface Type |
Serial |
| Settling Time |
TBD |
| Operating Temperature Range |
-40°C to +85°C |
| Package |
SOIC-24 |
With its robust feature set and Analog Devices' reputation for quality, the AD7225JR is a reliable choice for precision digital-to-analog conversion needs.