EN
  • EN
  • DE

LMX2531LQ1226E

Part No LMX2531LQ1226E
Manufacturer Texas Instruments
Description LMX2531 High Performance Frequency Synthesizer System with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202437-LMX2531LQ1226E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2531LQ1226E CAD Model

Description

Overview of Texas Instruments LMX2531LQ1226E

The LMX2531LQ1226E from Texas Instruments is a high-performance frequency synthesizer system that integrates a delta-sigma fractional-N PLL (phase-locked loop), a VCO (voltage-controlled oscillator) and an advanced LNA (low noise amplifier) onto a single chip. Designed for applications that require low noise and high precision, this device is a perfect fit for wireless infrastructure, RF systems, and other communication equipment.

Key Features

  • High Frequency Range: The LMX2531LQ1226E operates at an impressive frequency range, making it suitable for a variety of RF applications.
  • Low Phase Noise: With its advanced design, this synthesizer provides low phase noise performance, which is crucial for maintaining signal integrity in communication systems.
  • Integrated VCO: The on-chip VCO further simplifies the design process by reducing the number of external components required.
  • Programmable: It features a programmable fractional divider, charge pump, and a complete set of power-down modes, offering flexibility and power efficiency.
  • Fast Lock Time: The device is engineered to achieve fast lock times, enhancing the responsiveness of the system in which it is deployed.

Applications

The LMX2531LQ1226E is ideal for use in a variety of applications, including but not limited to:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Test and measurement equipment
  • Wireless LAN and broadband access
  • Satellite communication systems

Technical Specifications

  • Supply Voltage: The device operates on a supply voltage that is conducive to integration into a wide range of systems.
  • Package: Housed in a compact QFN (Quad Flat No-leads) package, the LMX2531LQ1226E is designed for space-constrained applications.
  • Temperature Range: It is built to perform over a broad temperature range, ensuring reliability across various operating conditions.

Overall, the LMX2531LQ1226E synthesizer from Texas Instruments represents a blend of performance, integration, and versatility, making it an excellent choice for designers looking to meet stringent requirements in RF and wireless communication systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3075 $61.2300
8+ $12.5600 $100.4800
13+ $12.1675 $158.1775
17+ $11.7750 $200.1750
22+ $11.3825 $250.4150
30+ $10.2050 $306.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess