EN
  • EN
  • DE

LMX2531LQ1910E/NOPB

Part No LMX2531LQ1910E/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTH W/VCO 36WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Frequency Synthesizer (RF)
Input Clock
Output CMOS
Number of Circuits 1
Maximum Input Frequency 2.028GHz
Supply Voltage - Operating 2.8 V to 3.2 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-WQFN (6x6)
Win Source Part Number 1055871-LMX2531LQ1910E/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2531LQ1910E/NOPB CAD Model

Description

Product Overview: LMX2531LQ1910E/NOPB

The LMX2531LQ1910E/NOPB is a high-performance frequency synthesizer system from Texas Instruments, designed to generate a stable, precise, and programmable frequency source suitable for a wide range of communication applications. This advanced device integrates a Voltage-Controlled Oscillator (VCO), Phase-Locked Loop (PLL), and a high-resolution Delta-Sigma Modulator in a compact QFN package, ensuring a small footprint on the circuit board without compromising functionality.

Key Features

  • High Frequency Range: The device is capable of generating frequencies up to 3.6 GHz, making it ideal for applications such as wireless infrastructure, broadband solutions, and other high-frequency communication systems.
  • Low Phase Noise: The LMX2531LQ1910E/NOPB features exceptionally low phase noise performance, which is critical for maintaining signal integrity and achieving high data rates in communication systems.
  • Integrated VCO: The inclusion of an integrated VCO simplifies design complexity and reduces the need for external components, thereby saving board space and potentially reducing system costs.
  • Programmable: With its built-in Delta-Sigma Modulator, the device offers fine frequency resolution and is fully programmable via a three-wire serial interface, allowing for flexible design adjustments and easy integration into various systems.
  • Power Supply Flexibility: It operates over a wide power supply range, accommodating different system power requirements and ensuring compatibility with a variety of other components.
  • Quality and Reliability: As a product of Texas Instruments, the LMX2531LQ1910E/NOPB is manufactured to meet high-quality standards, providing reliability and performance consistency.

Applications

The versatility of the LMX2531LQ1910E/NOPB makes it an excellent choice for numerous applications, including but not limited to:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Test and measurement equipment
  • Satellite communication systems
  • Broadband wireless access
  • Point-to-point radio links

With its robust feature set and Texas Instruments' commitment to quality, the LMX2531LQ1910E/NOPB stands out as a versatile and reliable solution for designers seeking to optimize their high-frequency communication systems.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1495 $60.4485
7+ $16.5330 $115.7310
10+ $16.0163 $160.1630
13+ $15.4997 $201.4961
17+ $14.9830 $254.7110
23+ $13.4330 $308.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess