EN
  • EN
  • DE

ZNBG4000Q16TC

Part No ZNBG4000Q16TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC CTRLR BIAS FET 4STAGE 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Bias Controller
Operating Supply Current 50mA
Supply Voltage - Operating 5 V to 12 V
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 004806-ZNBG4000Q16TC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZNBG4000Q16TC CAD Model

Description

Introducing the ZNBG4000Q16TC from Diodes Incorporated

The ZNBG4000Q16TC is a cutting-edge product from Diodes Incorporated, designed to cater to the sophisticated requirements of modern electronic applications. This innovative component is a testament to Diodes Incorporated's commitment to providing high-quality, reliable solutions for the electronics industry.

Key Features

  • Multiple Output Linear Regulator: The ZNBG4000Q16TC is a multi-output linear regulator, which is capable of providing stable voltage to various parts of an electronic circuit simultaneously. This makes it exceptionally suitable for complex designs that require multiple regulated voltages.
  • High Precision: This device offers high precision in voltage regulation, ensuring that electronic components receive a consistent voltage level for optimal performance.
  • Low Power Consumption: With an emphasis on energy efficiency, the ZNBG4000Q16TC is designed to operate with minimal power consumption, reducing the overall energy footprint of the systems it is integrated into.
  • Thermal Protection: The product is equipped with thermal protection features to safeguard against overheating, thus enhancing the durability and longevity of the device and the system it is a part of.
  • Compact Packaging: The ZNBG4000Q16TC comes in a compact package, making it suitable for space-constrained applications without compromising on functionality or performance.

Applications

The versatility of the ZNBG4000Q16TC allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Power management in portable devices
  • Automotive electronics
  • Telecommunication systems
  • Computer peripherals
  • Industrial control systems

With its robust design and reliable performance, the ZNBG4000Q16TC from Diodes Incorporated is an ideal choice for designers and engineers looking to enhance the efficiency and reliability of their electronic products. Whether it's for consumer electronics or industrial applications, this component delivers the quality and performance that Diodes Incorporated is known for.

For detailed specifications and application notes, customers are encouraged to visit the Diodes Incorporated website or contact their sales representative for more information on the ZNBG4000Q16TC.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6215 $59.0425
200+ $0.5814 $116.2800
310+ $0.5615 $174.0650
445+ $0.5214 $232.0230
580+ $0.5013 $290.7540
725+ $0.4812 $348.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess