The ANCL11G57SAA165RD3 is an antenna manufactured by Murata Electronics North America. This antenna is designed for wireless communication devices and is optimized for a specific frequency band. Antennas are crucial components in wireless systems, enabling the transmission and reception of radio frequency (RF) signals.
Applications
- Bluetooth devices
- Wi-Fi devices
- Zigbee devices
- Wireless sensor networks
- IoT (Internet of Things) devices
Features
- Compact size: Suitable for small and portable devices.
- High gain: Provides strong signal strength for reliable communication.
- Wide bandwidth: Supports a range of frequencies for versatile applications.
- Surface mount technology (SMT): Enables easy integration into circuit boards.
- RoHS compliant: Meets environmental standards for hazardous substances.
Benefits
- Improved wireless performance: High gain and wide bandwidth ensure reliable communication.
- Reduced size and weight: Compact design allows for smaller and more portable devices.
- Simplified assembly: SMT compatibility streamlines the manufacturing process.
- Enhanced signal quality: Minimizes signal loss and interference.
- Compliance with environmental regulations: Meets RoHS standards for hazardous substances.
The ANCL11G57SAA165RD3 antenna typically features specific impedance, return loss, and radiation pattern characteristics, which are detailed in the Murata datasheet. Proper placement and matching are crucial for optimal performance. This antenna is designed to meet stringent quality standards and is suitable for a wide range of wireless communication applications, ensuring reliable and efficient signal transmission and reception. It's carefully engineered to provide the best possible performance within its specified frequency range.