EN
  • EN
  • DE

AD7475BRZ-REEL7

Part No AD7475BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 8SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting SMD (SMT)
Base Product Number AD7475
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7475BRZ-REEL7CT,AD7475BRZ-REEL7-ND,2156-AD7475BRZ-REEL7,AD7475BRZ-REEL7TR,ANAANAAD7475BRZ-REEL7,AD7475BRZ-REEL7DKR
Standard Package 1,000
Win Source Part Number 991973-AD7475BRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7475BRZ-REEL7 CAD Model

Description

AD7475BRZ-REEL7 - A High-Performance ADC from Analog Devices Inc.

The AD7475BRZ-REEL7 is a precision 12-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to offer a perfect blend of performance and power efficiency for a wide range of applications. Encased in a compact SOIC package, this device is part of the REEL7 packaging series, indicating its availability in tape and reel form for automated assembly processes, making it an ideal choice for mass production environments.

At the heart of the AD7475BRZ-REEL7 is its high-speed SAR (Successive Approximation Register) ADC architecture, which provides a fast data acquisition rate without compromising on accuracy. With a sampling rate of up to 1 MSPS (Mega Samples Per Second), this ADC is well-suited for applications that require rapid and precise data conversion, such as digital control loops, portable instrumentation, and medical devices.

One of the key features of the AD7475BRZ-REEL7 is its single 2.7V to 5.5V supply operation, which allows for flexible integration into various system voltage levels while maintaining low power consumption. This feature is particularly important for battery-powered devices where power efficiency is critical. Moreover, the ADC boasts a fully differential input, providing excellent noise rejection and a wide dynamic range, ensuring accurate measurements even in noisy environments.

The device also offers a serial interface that is SPI/QSPI/MICROWIRE/DSP compatible, making it easy to interface with a wide range of microcontrollers and digital signal processors. This level of compatibility ensures that designers can easily integrate the AD7475BRZ-REEL7 into existing systems without the need for substantial redesigns.

For design flexibility, the AD7475BRZ-REEL7 includes a power-down mode, significantly reducing the power consumption when the ADC is not in active use. This feature is invaluable for power-sensitive applications, allowing for an intelligent power management system that extends the operational life of the product.

In conclusion, the AD7475BRZ-REEL7 from Analog Devices Inc. is a versatile, high-speed 12-bit ADC that offers excellent performance and low power consumption, making it a prime choice for a variety of precision data conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6618 $58.6472
9+ $12.0302 $108.2718
13+ $11.6543 $151.5059
18+ $11.2784 $203.0112
23+ $10.9024 $250.7552
31+ $9.7746 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess