EN
  • EN
  • DE

LMX2531LQX1742/NOPB

Part No LMX2531LQX1742/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH HI PERF VCO 36WQFN / Frequency Synthesizer (RF) IC 1.866GHz 1 36-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Frequency Synthesizer (RF)
PLL Yes
Input Clock
Output CMOS
Number of Circuits 1
Frequency - Max 1.866GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.8V ~ 3.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-WQFN (6x6)
Base Product Number LMX2531
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Other Names LMX2531LQX1742,LMX2531LQX1742-ND
Standard Package 2,500
Win Source Part Number 1002260-LMX2531LQX1742/NOPB
Ultra Librarian 3D Model Ultra Librarian LMX2531LQX1742/NOPB CAD Model

Description

Product Overview: LMX2531LQX1742/NOPB

The LMX2531LQX1742/NOPB is a high-performance, low-power frequency synthesizer system from Texas Instruments that integrates a delta-sigma fractional-N PLL (phase-locked loop), a VCO (voltage-controlled oscillator) and various output dividers. This advanced synthesizer is designed for use in a wide range of RF applications, including wireless infrastructure, mobile handsets, WLAN, and other communication systems.

Key Features

  • High Integration: The LMX2531LQX1742/NOPB combines a PLL and a VCO in a single chip, reducing the number of external components required and simplifying the design process for engineers.
  • Performance: With a very low phase noise performance, this synthesizer ensures high-quality signal generation, which is critical for RF systems.
  • Flexibility: It supports a wide frequency range, providing designers with the flexibility to use it in various applications without the need for multiple different parts.
  • Programmability: The device can be programmed via a three-wire MICROWIRE interface, allowing for easy control and adjustment of the frequency and other parameters.
  • Power Efficiency: It features a low current consumption, making it suitable for battery-powered devices where power efficiency is crucial.
  • Advanced Process Technology: Manufactured with Texas Instruments' advanced process technology, the LMX2531LQX1742/NOPB ensures reliability and performance consistency.

Package and Quality

The LMX2531LQX1742/NOPB comes in a compact, surface-mount QFN package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality means that this product meets high standards of manufacturing and has been tested for durability and long-term performance.

Applications

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Mobile Handsets
  • Wireless Local Area Network (WLAN)
  • Other RF Communication Systems

With its combination of integration, performance, and power efficiency, the LMX2531LQX1742/NOPB from Texas Instruments is an excellent choice for designers looking to enhance their RF system designs with a reliable and versatile frequency synthesizer.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0416 $60.1248
7+ $16.4444 $115.1108
10+ $15.9305 $159.3050
13+ $15.4166 $200.4158
17+ $14.9027 $253.3459
23+ $13.3611 $307.3053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 424 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess