EN
  • EN
  • DE

MAX6456UT29S

Part No MAX6456UT29S
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 2 Channel SOT-23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Bulk
Product Status Obsolete
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 2.925V, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MAX6456
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-MAX6456UT29S,MAXMAXMAX6456UT29S
Standard Package 1
Win Source Part Number 1317217-MAX6456UT29S
Ultra Librarian 3D Model Ultra Librarian MAX6456UT29S CAD Model

Description

Product Overview: MAX6456UT29S from Analog Devices Inc.

The MAX6456UT29S is a high-precision, low-power microprocessor (µP) supervisory circuit designed by Analog Devices Inc. to monitor single power-supply voltages. This component is part of a family of devices that are essential for reliable system operation by providing supervisory functions that are critical in ensuring stable and secure operation of microprocessors and digital systems.

Key Features

  • Voltage Monitoring: The device is specifically designed to monitor a +2.9V power supply, ensuring that the system voltage remains within acceptable thresholds for reliable operation.
  • Reset Output: It features an active-low reset output that provides a clean reset signal to the connected µP during power-up, power-down, or brown-out conditions. The reset signal remains asserted for a minimum timeout period after VCC has risen above the reset threshold, ensuring the µP restarts properly.
  • Low Power Consumption: With a quiescent current of just 1.2µA at +3.6V, the MAX6456UT29S is ideal for battery-powered and portable applications where power conservation is paramount.
  • High Accuracy: The device offers a high threshold accuracy of ±1.5% over the extended temperature range, which is crucial for systems that require precise voltage monitoring.
  • Manual Reset: A manual reset input is provided, allowing for an external signal to trigger a system reset, offering additional system control and debugging capabilities.
  • Compact Package: The MAX6456UT29S comes in a small, 6-pin SOT23 package, making it suitable for space-constrained applications.

Applications

Due to its robust feature set, the MAX6456UT29S is ideal for a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Microprocessor Systems
  • Industrial Controllers
  • Automotive Systems
  • Medical Devices

The MAX6456UT29S from Analog Devices Inc. represents a blend of performance, precision, and reliability, making it a top choice for designers looking to enhance the stability and safety of their digital systems. With its tight voltage monitoring capabilities and low power consumption, it stands as a critical component in the management of system integrity across a diverse array of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0376 $60.4512
28+ $4.1335 $115.7380
44+ $4.0044 $176.1936
60+ $3.8752 $232.5120
78+ $3.7461 $292.1958
104+ $3.3585 $349.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess