EN
  • EN
  • DE

LMX2541SQ3320E

Part No LMX2541SQ3320E
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description LMX2541 Ultra-Low Noise PLLatinum Frequency Synthesizer with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828034-LMX2541SQ3320E
Ultra Librarian 3D Model Ultra Librarian LMX2541SQ3320E CAD Model

Description

The LMX2541SQ3320E is a high-performance frequency synthesizer produced by Texas Instruments, designed to generate highly stable and low-noise signals for a variety of applications, including wireless communication systems. This advanced device integrates a delta-sigma fractional-N PLL, a high-quality VCO, and a variety of dividers to provide a versatile solution for complex RF and signal processing requirements.

Key Features

  • Frequency Range: The LMX2541SQ3320E operates over a wide frequency range, making it suitable for various applications that require different carrier frequencies.
  • Ultra-Low Phase Noise: With its ultra-low phase noise performance, this synthesizer ensures high signal integrity, which is critical for systems where noise can significantly impact performance, such as radar and satellite communications.
  • High Integration: The device integrates several components including a phase detector, programmable dividers, and a VCO, reducing the need for external components and simplifying system design.
  • Programmability: It offers high programmability via a serial interface, allowing for fine-tuning of frequency and other parameters to meet specific application needs.
  • Power Efficiency: Designed for power-sensitive applications, it ensures low power consumption without compromising performance.

Applications

The LMX2541SQ3320E is ideally suited for a range of applications, including:

  • Wireless Infrastructure (Base Stations, Repeaters, Femtocells)
  • Test and Measurement Equipment
  • Satellite Communications
  • Radar Systems
  • Portable RF Applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMX2541SQ3320E is no exception. This product is built to meet high standards, ensuring stable performance over its operational lifetime, and is backed by Texas Instruments' support and expertise.

For engineers and designers looking for a reliable and high-performance frequency synthesizer, the LMX2541SQ3320E offers a compelling solution with its advanced features and Texas Instruments' reputation for quality.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1082 $60.4328
9+ $12.3965 $111.5685
13+ $12.0091 $156.1183
18+ $11.6217 $209.1906
23+ $11.2344 $258.3912
30+ $10.0722 $302.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess