EN
  • EN
  • DE

LMX2592EVM

Part No LMX2592EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR LMX2592
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series PLLatinum™
Package Bulk
Product Status Active
Type Timing
Function Frequency Synthesizer
Embedded No
Utilized IC / Part LMX2592
Primary Attributes Single Fractional-N and Integer-N PLL with VCO
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface (GUI)
Base Product Number LMX2592
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1366704-LMX2592EVM
Ultra Librarian 3D Model Ultra Librarian LMX2592EVM CAD Model

Description

The LMX2592EVM from Texas Instruments is a high-performance, wideband frequency synthesizer that delivers exceptional performance and flexibility. This evaluation module (EVM) is designed to showcase the capabilities of the LMX2592, a low-noise wideband RF PLLatinum™ synthesizer that can generate frequencies from 20 MHz up to 9.8 GHz without the need for external frequency doublers.

Key Features

  • Wide Frequency Range: The LMX2592EVM supports a broad frequency spectrum, making it suitable for a variety of applications including wireless infrastructure, radar, test and measurement, and satellite communications.
  • Integrated VCO: With an integrated voltage-controlled oscillator (VCO), the device simplifies design efforts by reducing the number of external components required.
  • Low Phase Noise: The synthesizer provides excellent phase noise performance, which is critical for high-performance wireless systems and ensures signal integrity.
  • Multipurpose Outputs: Dual differential outputs are available, which can be independently controlled and configured to provide various output power levels.
  • Programmable: The device features a powerful and flexible delta-sigma modulator, allowing fine frequency tuning and optimization for various applications.
  • Easy to Use: The EVM comes with a USB interface for easy connection to a PC, and it is supported by Texas Instruments' TICS Pro software for device configuration and evaluation.

Applications

  • Wireless Infrastructure (LTE, WCDMA, WiMAX, GSM)
  • Radar and Satellite Communications
  • Test and Measurement Equipment
  • Clock Generation for Data Converters

Why Choose the LMX2592EVM?

The LMX2592EVM is an excellent tool for designers and engineers looking to evaluate the LMX2592 synthesizer's features and performance. It provides a convenient and efficient platform for testing and prototyping, significantly reducing development time. With its high level of integration and performance, the LMX2592EVM is an invaluable asset for developing cutting-edge RF solutions that require low phase noise and a wide frequency range.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess