EN
  • EN
  • DE

LMX3406LQ

Part No LMX3406LQ
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 87680-LMX3406LQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX3406LQ CAD Model

Description

The LMX3406LQ from Texas Instruments is an advanced, high-performance, low-power, frequency synthesizer system that integrates an innovative fractional-N PLL (Phase-Locked Loop) system. This product is specifically designed to provide superior performance and flexibility in a wide range of wireless communication systems, including cellular, WLAN, Bluetooth, and other RF applications.

The LMX3406LQ is built with a unique architecture that integrates a dual-core Voltage-Controlled Oscillator (VCO), which significantly enhances its frequency range and reduces the need for external components. It also features a programmable output power level, allowing for optimal power consumption based on the specific requirements of the application.

One of the key advantages of the LMX3406LQ is its ultra-low noise performance. The synthesizer system is designed to minimize phase noise, thereby improving signal quality and overall system performance. This makes it an ideal choice for applications that require high signal integrity, such as wireless communication systems.

The LMX3406LQ also offers a high level of integration, which simplifies design and reduces board space requirements. It integrates a wideband fractional-N PLL, dual-core VCO, programmable output power, and several other features into a compact, single-chip solution. This high level of integration not only simplifies design but also reduces the cost and complexity of the overall system.

Additionally, the LMX3406LQ is designed with power efficiency in mind. It operates with a supply voltage range of 2.7 to 3.6 V, which helps to reduce power consumption and extend battery life in portable applications. The device also features a power-down mode, which further conserves power when the device is not in use.

In terms of reliability, the LMX3406LQ is built to Texas Instruments' high standards. It is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring reliable performance even in harsh environments.

In conclusion, the LMX3406LQ from Texas Instruments is a high-performance, low-power, highly integrated frequency synthesizer system that offers superior performance and flexibility for a wide range of wireless communication applications. Its unique features, including ultra-low noise performance, programmable output power, and high level of integration, make it an ideal choice for designers looking for a reliable, high-quality solution for their RF applications.

You May Also Be Interested in

Texas Instruments
Lowest to $3.5981
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
ON Semiconductor
Lowest to $0.0093
Lite-On Inc.
Lowest to $0.0349
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess