EN
  • EN
  • DE

LTC7510EUH#008Y-1PBF

Part No LTC7510EUH#008Y-1PBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 98033-LTC7510EUH#008Y-1PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC7510EUH#008Y-1PBF CAD Model

Description

Product Overview: LTC7510EUH#008Y-1PBF

The LTC7510EUH#008Y-1PBF is a high-performance, feature-rich switching regulator IC designed and manufactured by Linear Technology. This product is tailored for demanding applications that require efficient power conversion, robust operation, and compact design. It is suitable for a variety of industries, including telecommunications, automotive, industrial control systems, and portable electronics.

Key Features

  • High Efficiency: The LTC7510EUH#008Y-1PBF is designed to deliver high efficiency, which is crucial for reducing heat generation and improving system reliability. This makes it an ideal choice for power-sensitive applications.
  • Adjustable Output Voltage: This IC allows for an adjustable output voltage, giving designers the flexibility to use it in a wide range of applications by simply modifying the feedback resistors.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and enabling its use in systems with fluctuating input power conditions.
  • Thermal Protection: Equipped with thermal shutdown, the LTC7510EUH#008Y-1PBF ensures protection against overheating, enhancing the safety and longevity of both the IC and the overall system.
  • Low Shutdown Current: The device features a low shutdown current, which is beneficial for battery-powered devices, helping to extend battery life when the system is not in use.
  • Compact Package: Housed in a compact QFN package, this IC is suitable for space-constrained applications where board real estate is at a premium.

Applications

  • Automotive electronics
  • Portable devices and battery-powered systems
  • Industrial control and automation
  • Data communication equipment
  • Point-of-load power supplies

The LTC7510EUH#008Y-1PBF from Linear Technology represents a blend of performance, versatility, and reliability. Whether you are designing a sophisticated automotive power system or a portable consumer electronic device, this switching regulator IC can help achieve a high-efficiency power solution that meets stringent space and power requirements.

With its comprehensive set of features, the LTC7510EUH#008Y-1PBF is an excellent choice for engineers looking for a power management solution that does not compromise on performance or efficiency.

You May Also Be Interested in

STMicroelectronics
Lowest to $9.7932
LSI Computer Systems
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Texas Instruments
Lowest to $10.3783

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1150 $96.2300
3+ $39.4791 $118.4373
5+ $38.2455 $191.2275
7+ $37.0120 $259.0840
9+ $35.7784 $322.0056
11+ $32.0767 $352.8437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess