EN
  • EN
  • DE

LMX3411SLCX

Part No LMX3411SLCX
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 87682-LMX3411SLCX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX3411SLCX CAD Model

Description

The LMX3411SLCX is a high-performance, low-power, frequency synthesizer system from Texas Instruments, a leading global semiconductor company. This product is part of their LMX series, which is a collection of high-quality, reliable, and efficient frequency synthesizers.

The LMX3411SLCX is designed with an integrated Voltage-Controlled Oscillator (VCO) with a fundamental output frequency ranging from 4100 to 6800 MHz. It also features a fractional-N delta-sigma Phase Locked Loop (PLL) that can control an external VCO. This product is characterized by its wide frequency range, high output power, low phase noise, and fast frequency switching speed. It operates at a supply voltage range of 3.3-5.5V, making it ideal for low-voltage applications.

The LMX3411SLCX is equipped with two low-noise output dividers that support both fractional and integer operation. The first divider provides output frequencies from 4100 to 6800 MHz, while the second divider provides output frequencies from 1700 to 6800 MHz. This wide range of output frequencies makes the LMX3411SLCX versatile and suitable for various applications, including wireless communication systems, radar systems, satellite communication systems, and test equipment.

This product also features a digital lock detect, hardware, and software power-down modes, and an automatic VCO selection feature. The digital lock detect feature allows for easy monitoring of the lock status, while the power-down modes help conserve power when the device is not in use. The automatic VCO selection feature simplifies the design process by automatically selecting the appropriate VCO based on the output frequency.

The LMX3411SLCX is designed in a compact, 36-pin WQFN package. It is RoHS compliant and adheres to the highest industry standards for quality and reliability. The device is also supported by Texas Instruments' comprehensive technical support and design resources, ensuring a smooth integration into your design.

In summary, the LMX3411SLCX from Texas Instruments is a high-performance, low-power, frequency synthesizer system that offers a wide frequency range, high output power, low phase noise, and fast frequency switching speed. Its advanced features and compact design make it a versatile and reliable solution for a variety of applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.0093
STMicroelectronics
Lowest to $3.1721
Texas Instruments
Lowest to $3.5981
Leshan Radio
Switching diode
Lowest to $0.0127
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Conexant Systems
Lowest to $5.0427
Lite-On Inc.
Lowest to $0.1617
LSI Computer Systems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.7784 $54.7784
3+ $44.9464 $134.8392
4+ $43.5419 $174.1676
5+ $42.1373 $210.6865
7+ $40.7327 $285.1289
9+ $36.5190 $328.6710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess