The LMX4169ALQG is a high-performance, fully integrated Frequency Synthesizer from Texas Instruments, a leading global semiconductor company. This product is designed to generate a stable, precise frequency that can be used in a wide range of applications, including wireless communication systems, RF applications, and digital systems.
The LMX4169ALQG is designed with advanced technology to ensure superior performance and reliability. It features a low phase noise Voltage-Controlled Oscillator (VCO) and a high-resolution 24-bit fractional-N delta-sigma Phase Locked Loop (PLL). This combination allows for a wide frequency range and high frequency resolution, enabling precise control of the output frequency.
- Low Power Consumption: Ideal for battery-powered devices where power efficiency is crucial.
- High Output Power and Phase Noise Performance: Does not compromise on performance despite low power consumption.
- Integrated Output Divider: Can be configured to divide by 1, 2, 4, 8, 16, 32, or 64, providing further flexibility in controlling the output frequency.
- Programmable Charge Pump: Allows users to optimize the loop filter design for specific applications.
- Package: Compact 36-pin QFN package, suitable for space-constrained applications.
- Temperature Range: Operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.
- Interface: Utilizes a simple 3-wire SPI compatible interface, making it easy to integrate into a variety of systems.
- Hardware Shutdown Pin: For power saving during idle periods.