EN
  • EN
  • DE

LMZ10501SE

Part No LMZ10501SE
Manufacturer Texas Instruments
Description LMZ10501 1A SIMPLE SWITCHER® Nano Module with 5.5V Maximum Input Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202493-LMZ10501SE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ10501SE CAD Model

Description

The LMZ10501SE is a nano-sized, easy-to-use integrated power solution from Texas Instruments that combines a DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This power module offers a very compact solution that achieves up to 1A of output current with excellent power efficiency and minimal external components.

Key Features

  • Output Current: Capable of delivering up to 1A of continuous output current.
  • Input Voltage Range: Designed to operate from an input voltage supply range between 2.7V to 5.5V, making it suitable for a variety of applications.
  • High Efficiency: Integrated power solution provides a high efficiency rate, reducing the need for heat dissipation components.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.8V with high accuracy, which allows for flexibility across different applications.
  • Small Footprint: The compact QFN package measures just 2.5mm x 3mm x 1.2mm, ideal for space-constrained applications.
  • Integrated Inductor: Features an integrated shielded inductor to provide a low-radiated emission solution with minimal external components required.

Applications

The LMZ10501SE is designed for a wide range of applications, particularly where space and efficiency are critical. It is an excellent choice for powering portable devices, wireless and telecom hardware, and various industrial and medical equipment.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMZ10501SE is no exception. It is designed to meet the rigorous standards expected of industrial-grade components, ensuring stable performance over a wide range of temperatures and operating conditions.

Support and Resources

Designers can access a wealth of resources including datasheets, application notes, and design tools on the Texas Instruments website to facilitate the integration of the LMZ10501SE into their projects.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1146 $52.9482
40+ $2.5556 $102.2240
61+ $2.4758 $151.0238
84+ $2.3959 $201.2556
108+ $2.3160 $250.1280
145+ $2.0764 $301.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,875 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess