EN
  • EN
  • DE

DAC7742YB-1/2K

Part No DAC7742YB-1/2K
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Texas Instruments
Win Source Part Number 250771-DAC7742YB-1/2K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC7742YB-1/2K CAD Model

Description

DAC7742YB-1/2K Digital-to-Analog Converter

The DAC7742YB-1/2K is crafted for high-quality conversion, providing robust support for electronics demanding high fidelity and performance.

Features and Benefits

  • High Fidelity Output: Ensures crisp and clear signal conversion.
  • Energy Efficient: Minimizes power use while maximizing output quality.
  • Flexible Compatibility: Adapts to various applications with ease.

Applications/Projects

  • Broadcast Equipment
  • Control Systems
  • Scientific Instruments
  • Wireless Communication

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess