EN
  • EN
  • DE

LMZ10505TZE-ADJ

Part No LMZ10505TZE-ADJ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 0.8V to 5V 5A 25W 7-Pin TO-PMOD EP Rail / LMZ10505 5A SIMPLE SWITCHER® Power Module with 5.5V Maximum Input Voltage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1202514-LMZ10505TZE-ADJ
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LMZ10505
Introduction Date January 22, 2010
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMZ10505TZE-ADJ CAD Model

Description

The LMZ10505TZE-ADJ is a high-performance, easy-to-use power module from Texas Instruments (TI), designed to meet a wide range of power requirements in various applications. This power module is part of TI's SIMPLE SWITCHER® series, which is renowned for its simplicity and reliability.

Key Features

  • Adjustable Output Voltage: The LMZ10505TZE-ADJ offers an adjustable output voltage range from 0.8V to 3.6V, allowing for high flexibility in different design scenarios.
  • High Efficiency: With an efficiency of up to 95%, this module ensures minimal power loss and heat generation, making it suitable for high-performance applications.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies design and reduces external component count, which can save space on the PCB.
  • Wide Input Voltage Range: This power module operates over a wide input voltage range of 2.95V to 5.5V, accommodating various power sources and system voltages.
  • Output Current: It can deliver up to 5A of continuous output current, making it capable of powering a broad range of devices and circuits.
  • Thermal Performance: The LMZ10505TZE-ADJ is designed with excellent thermal performance in mind, featuring a power-enhanced package that helps to dissipate heat efficiently.
  • Protection Features: The module includes built-in features such as over-temperature protection, under-voltage lockout (UVLO), and over-current protection, ensuring safe operation under various conditions.

Applications

The versatility of the LMZ10505TZE-ADJ makes it an ideal choice for a range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Industrial Equipment
  • Networking Equipment
  • Consumer Electronics
  • FPGA, DSP, and ASIC Power Supplies

Conclusion

With its robust feature set and ease of use, the LMZ10505TZE-ADJ from Texas Instruments stands out as a reliable and efficient solution for designers looking to streamline their power supply design. Its compact form factor, integrated components, and comprehensive protection mechanisms make it a smart choice for a wide array of power management applications.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5931 $54.3724
9+ $11.1533 $100.3797
14+ $10.8048 $151.2672
20+ $10.4562 $209.1240
25+ $10.1077 $252.6925
34+ $9.0621 $308.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 718 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess