EN
  • EN
  • DE

LMZ12002TZX-ADJ/NOPB

Part No LMZ12002TZX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC ADJ 2A TO-PMOD-7 / Module DC-DC 1-OUT 0.8V to 6V 2A 7-Pin TO-PMOD EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 20V
Voltage - Output 1 0.8 ~ 6 V
Current - Output (Maximum) 2A
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 92%
Mounting SMD
Package TO-PMOD-7, Power Module
Dimension 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Win Source Part Number 779610-LMZ12002TZX-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ12002
Introduction Date January 22, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ12002TZX-ADJ/NOPB CAD Model

Description

The LMZ12002TZX-ADJ/NOPB is a high-performance, easy-to-use power module from Texas Instruments. This power solution integrates a DC/DC converter with the power inductor in a compact package, providing an efficient and space-saving solution for a wide range of applications.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, which can be set to any value between 0.8V to 6V, allowing for versatile use across various applications.
  • High Efficiency: With an efficiency of up to 95%, the module ensures minimal heat generation and reliable performance even under full load conditions.
  • Integrated Inductor: The inclusion of an integrated power inductor simplifies design and reduces external component count, leading to a smaller PCB footprint and lower system cost.
  • Wide Input Voltage Range: The module supports an input voltage range of 4.5V to 20V, making it suitable for a broad array of power sources and systems.
  • Output Current: Capable of delivering up to 2A of output current, this power module can easily power a variety of digital and analog circuits.
  • Thermal Performance: The power module is designed with excellent thermal performance in mind, ensuring reliable operation even in environments with limited airflow.

Applications

The LMZ12002TZX-ADJ/NOPB is ideal for a wide range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Industrial Equipment
  • Networking Equipment
  • FPGAs and DSPs Power Supplies
  • Point of Load Conversions

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMZ12002TZX-ADJ/NOPB is no exception. It is designed to meet the rigorous standards of industry and is suitable for a wide temperature range, ensuring performance in even the most demanding applications.

For designers looking for a reliable, high-efficiency power module that minimizes design complexity and accelerates time to market, the LMZ12002TZX-ADJ/NOPB from Texas Instruments is an excellent choice.

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $5.8647
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $17.5940
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7858 $51.1432
10+ $10.4909 $104.9090
15+ $10.1631 $152.4465
21+ $9.8352 $206.5392
27+ $9.5074 $256.6998
36+ $8.5239 $306.8604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess