EN
  • EN
  • DE

AD8302ARUZ-REEL

Part No AD8302ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 2.7GHZ 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Detector IC General Purpose 2.7GHz -60dBm ~ 0dBm ±0.5dB 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name AD8302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD8302ARUZ-REELTR, 505-AD8302ARUZ-REELTR, 505-AD8302ARUZ-REELCT, AD8302ARUZ-REELCT-ND, AD8302ARUZ-REELDKR-ND, AD8302ARUZ-REEL-ND, AD8302ARUZ-REELTR-ND, 505-AD8302ARUZ-REELDKR, AD8302ARUZ-REELCT, AD8302ARUZ-REELDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909907-AD8302ARUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8302ARUZ-REEL CAD Model

Description

AD8302ARUZ-REEL from Analog Devices Inc. is an RF detector device commonly considered for signal measurement and control tasks in high-frequency designs. Engineers evaluating this part typically look at it for RF and wireless systems that need practical detection functions in test equipment, communications hardware, instrumentation, and related signal-chain applications. As a reel-packaged option, it may be relevant for production-oriented assembly flows where repeatable sourcing and handling matter. From a design-positioning standpoint, this component fits projects that prioritize established analog and RF building blocks from a well-known supplier. The current lifecycle status for AD8302ARUZ-REEL is information not available based on the provided input, so teams should confirm current production status directly with Analog Devices or authorized channels before committing to new designs. RoHS compliance information is also not available from the provided data. For compliance-sensitive programs, engineers and buyers should verify the latest datasheet, material declaration, and manufacturer statements before procurement.

You May Also Be Interested in

MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR DIODE CRYSTAL
Lowest to $870.2189
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
Mini-Circuits
POWER DETECTOR / 1.85MM / ROHS
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6299 $87.2598
3+ $35.7989 $107.3967
5+ $34.6802 $173.4010
6+ $33.5615 $201.3690
8+ $32.4427 $259.5416
11+ $29.0866 $319.9526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess