EN
  • EN
  • DE
  • IT

LMZ20501SILT

Part No LMZ20501SILT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description MOD NANO REGULATOR 1A 8USIP / Module DC-DC 1-OUT 0.8V to 3.6V 1A 8-Pin uSIP SMD EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER Nano
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Voltage - Output 1 0.8 ~ 3.6 V
Current - Output (Maximum) 1A
Applications ITE (Commercial)
Features OCP, OTP, SCP, UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 91%
Mounting SMD
Package 8-SMD Module
Dimension 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)
Win Source Part Number 779622-LMZ20501SILT
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ20501
Introduction Date July 01, 2018
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ20501SILT CAD Model

Description

The LMZ20501SILT from Texas Instruments is a highly efficient, easy-to-use nano module that integrates a DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This power solution is capable of driving up to a 1A load with excellent power efficiency, low ripple, and low noise output.

Key Features

  • Integrated Power Solution: The module includes the inductor and passives, providing a compact design and simplifying layout complexity.
  • Input Voltage Range: It operates from an input voltage of 2.7V to 5.5V, making it suitable for a wide range of applications, including battery-powered devices.
  • Output Voltage: The output voltage is adjustable from 0.8V to 3.6V, which allows flexibility across various designs and end-uses.
  • High Efficiency: Its high efficiency helps to minimize heat generation and increases system reliability.
  • Low Profile: The QFN package has a maximum height of 1.41mm, which is ideal for space-constrained applications.
  • Thermal Performance: Enhanced thermal performance ensures reliability even at full-load operation.
  • Simple Design: The simplicity of design is catered to with minimal external components required, reducing overall design time and complexity.

Applications

With its versatile input voltage range and adjustable output voltage, the LMZ20501SILT is suitable for a variety of applications, including:

  • Point-of-Load Conversions
  • Space-Constrained Applications
  • Portable and Battery-Powered Equipment
  • Networking, Telecom, and Computing Systems
  • Industrial and Automotive Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMZ20501SILT is no exception. It is designed to meet the rigorous standards of the industry, ensuring stable performance across various conditions and applications.

You May Also Be Interested in

Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.6258
Murata Power Solutions Inc.
DC DC CONVERTER 17V -9V 2W
Need more? Email Us
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0979
Murata Power Solutions Inc.
DC DC CONVERTER 18V -2.5V 1.6W
Need more? Email Us
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.7171
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1924
Recom Power
DC DC CONVERTER 5.1V 12W
Lowest to $85.5953
Traco Power
DC DC CONVERTER 15V 10W
Need more? Email Us
Traco Power
TEN 25-4811 TRACO Power DC/DC Converters - Through Hole 25W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6391 $71.2782
3+ $33.3835 $100.1505
5+ $32.2557 $161.2785
7+ $30.0000 $210.0000
9+ $28.8722 $259.8498
11+ $27.7444 $305.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,780 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess