EN
  • EN
  • DE

LMZ22008TZE

Part No LMZ22008TZE
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 8A SIMPLE SWITCHER® Power Module with 20V Maximum Input Voltage and Current Sharing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202571-LMZ22008TZE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ22008TZE CAD Model

Description

Introducing the LMZ22008TZE Power Module from Texas Instruments

The LMZ22008TZE is a highly efficient, easy-to-use power module that is part of Texas Instruments' innovative SIMPLE SWITCHER® series. This power solution is designed to simplify the process of implementing a power supply in a wide range of applications. With its robust design, the LMZ22008TZE offers a reliable and compact power management solution for designers and engineers.

Key Features

  • High Efficiency: The module operates with an outstanding efficiency that minimizes heat generation, making it suitable for thermally sensitive applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 6V, providing flexibility for various design requirements.
  • High Output Current: Capable of delivering up to 8A of continuous output current, this module can power a wide range of components and devices.
  • Wide Input Voltage Range: With an input voltage range from 6V to 20V, the LMZ22008TZE is versatile and can accommodate various input sources.
  • Integrated Inductor: The inclusion of a built-in inductor simplifies the design and reduces the need for external components, saving space on the PCB.
  • Thermal Performance: The innovative package design enhances thermal performance and reliability.
  • Protection Features: It includes over-temperature and over-current protection, ensuring safe operation under abnormal conditions.

Applications

The LMZ22008TZE is ideal for a broad range of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking equipment
  • FPGA, DSP, and ASIC power supplies

Thanks to its Power Good output signal, the module provides a reliable startup sequencing for processors and other ICs, ensuring system stability. The package is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Overall, the LMZ22008TZE from Texas Instruments represents a powerful, efficient, and easy-to-use solution for modern power supply requirements. Its combination of features, protections, and flexibility make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9282 $55.7128
8+ $13.0467 $104.3736
12+ $12.6060 $151.2720
18+ $11.7244 $211.0392
23+ $11.2837 $259.5251
28+ $10.8429 $303.6012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess