EN
  • EN
  • DE

LP2950-50LP

Part No LP2950-50LP
Manufacturer Texas Instruments
Description ADJUSTABLE MICROPOWER VOLTAGE REGULATORS WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202738-LP2950-50LP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Consumer Electronics, Industrial, Multimedia, Power Management
Ultra Librarian 3D Model Ultra Librarian LP2950-50LP CAD Model

Description

The LP2950-50LP from Texas Instruments is a low-power, low-dropout voltage regulator that offers exceptional performance in a small package. Designed to cater to a wide range of applications, this regulator is an ideal choice for battery-powered devices, portable electronics, and other low-power applications where energy efficiency is paramount.

This regulator is capable of delivering a steady 5V output with a fixed output configuration, making it a reliable component for consistent voltage supply. It has an impressive dropout voltage of typically 380 mV at a 100 mA load, which ensures minimal voltage loss across the regulator, thus maximizing battery life and efficiency.

The LP2950-50LP also boasts a low quiescent current, typically 75 μA, which is particularly important for prolonging battery life in portable applications. Additionally, the device includes a low-power shutdown mode, which reduces the quiescent current to a negligible level when the regulator is not in use.

With a wide operating temperature range of -40°C to +125°C, the LP2950-50LP is designed to perform under varying environmental conditions, making it a versatile choice for both commercial and industrial applications. The device's thermal protection feature ensures that it operates within safe temperature limits, thereby protecting the regulator and the application from potential thermal damage.

For ease of integration, the LP2950-50LP comes in a TO-92 package, which is widely used and easy to handle in PCB designs. The package is lead (Pb) free and RoHS compliant, aligning with environmental standards and regulations.

Key features such as overcurrent protection and short-circuit protection are built into the LP2950-50LP to ensure the stability and reliability of the end application. These features contribute to the regulator's robustness, making it a secure and dependable choice for designers and engineers.

In summary, the LP2950-50LP low dropout voltage regulator from Texas Instruments is a high-performance, energy-efficient solution that offers a stable voltage supply, low quiescent current, and robust protection features, all packed in a compact and environmentally friendly package.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess