EN
  • EN
  • DE

LP2950-50LPRE3

Part No LP2950-50LPRE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description ADJUSTABLE MICROPOWER VOLTAGE REGULATORS WITH SHUTDOWN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 5V
Voltage Dropout (Maximum) 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 120μA ~ 14mA
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 1202739-LP2950-50LPRE3
Manufacturer Homepage www.ti.com
Family Name LP2950
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automotive, Consumer Electronics, Industrial, Multimedia, Power Management
Ultra Librarian 3D Model Ultra Librarian LP2950-50LPRE3 CAD Model

Description

The LP2950-50LPRE3 is a high-performance, low-power voltage regulator from Texas Instruments, designed to offer a stable and reliable power supply for a wide range of applications. This regulator provides a fixed output voltage of 5V with an impressive accuracy level, making it an ideal choice for precision electronics that require a consistent power source.

Key Features

  • Output Voltage: Fixed 5V output with a tight output voltage tolerance, ensuring a stable power supply for sensitive electronic components.
  • Low Dropout Voltage: The LP2950-50LPRE3 boasts a low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is close to the output voltage.
  • Low Quiescent Current: This regulator is designed for energy-sensitive applications, with a low quiescent current that minimizes power consumption when the device is in standby mode.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring long-term reliability and safety in operation.
  • Short Circuit Protection: The LP2950-50LPRE3 includes short circuit protection, which guards against damage from output short circuits, further enhancing the robustness of the device.
  • Wide Operating Temperature Range: It operates across a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.

Applications

With its precise voltage regulation and robust protection features, the LP2950-50LPRE3 is well-suited for a diverse set of applications, including:

  • Battery-powered devices
  • Microcontrollers and digital logic supplies
  • Portable and wireless equipment
  • Reference voltage sources
  • Consumer electronics

Product Specifications

Parameter Value
Manufacturer Texas Instruments
Output Voltage 5V
Dropout Voltage Low
Quiescent Current Low
Operating Temperature Range Wide
Package / Case TO-92-3

In conclusion, the LP2950-50LPRE3 from Texas Instruments is an exceptionally reliable and efficient solution for a variety of electronic applications that demand high-quality power regulation.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2664 $50.6160
460+ $0.2186 $100.5560
710+ $0.2118 $150.3780
980+ $0.2049 $200.8020
1,265+ $0.1981 $250.5965
1,690+ $0.1776 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,750 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess