EN
  • EN
  • DE

LP2951ACM/NOPB

Part No LP2951ACM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP2950-N/LP2951-N Series of Adjustable Micropower Voltage Regulators | IC REG LIN POS ADJ 100MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.235V (5V)
Maximum Output Voltage 29V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 14mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LP2951
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1202775-LP2951ACM/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2951ACM/NOPB CAD Model

Description

The LP2951ACM/NOPB is a versatile, micropower voltage regulator designed by Texas Instruments, an industry leader in semiconductor solutions. This regulator is specifically engineered to maintain stability and performance in a wide range of electronic applications, making it an ideal choice for portable and battery-powered devices.

This component operates over a wide input voltage range and offers a fixed output voltage of 5V, with an output accuracy of ±1% at 25°C. It is capable of delivering a continuous output current of up to 100mA, which is suitable for low-power operations. Its low quiescent current, which is typically 75µA with a 100µA load, enhances its efficiency, especially in standby or sleep modes, thereby extending battery life in portable applications.

The LP2951ACM/NOPB comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. It also features a low dropout voltage, which allows the regulator to continue to operate even when the input-to-output differential is small, thus providing more usable power to the load under a wider range of input voltages.

Among its protective features, the LP2951ACM/NOPB includes short-circuit protection and thermal overload protection, which safeguard the device and the application against adverse conditions. Additionally, it incorporates an error flag output that signals whenever the output voltage falls out of regulation, which can be used for system monitoring or for driving a power-on reset circuit in microprocessor-based systems.

The device also offers a shutdown feature, which can be activated by a logic input to reduce the quiescent current to an extremely low 0.01µA, further conserving power when the regulator is not needed. This makes the LP2951ACM/NOPB a smart choice for systems that require efficient power management.

In summary, the LP2951ACM/NOPB from Texas Instruments is a highly reliable, efficient, and versatile voltage regulator that caters to a broad spectrum of applications, including portable devices, instrumentation, and microprocessor-based systems, ensuring optimal performance and power conservation.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2242 $50.4450
545+ $0.1839 $100.2255
845+ $0.1782 $150.5790
1,165+ $0.1724 $200.8460
1,500+ $0.1667 $250.0500
2,010+ $0.1495 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess