EN
  • EN
  • DE

LP2952

Part No LP2952
Manufacturer Texas Instruments
Description Adjustable Micropower Low-Dropout Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202817-LP2952
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2952 CAD Model

Description

Overview of Texas Instruments LP2952 Voltage Regulator

The LP2952 from Texas Instruments is a versatile, adjustable micropower voltage regulator integrated circuit designed to cater to a wide array of applications. This regulator is specifically engineered to maintain a stable output voltage over a varied input voltage range, making it an ideal choice for battery-powered devices, portable electronics, and other applications where power efficiency is critical.

Key Features

  • Adjustable Output: The LP2952 offers an adjustable output voltage range from 1.23V to 29V, which can be set using external resistors. This flexibility allows designers to tailor the output to their specific needs.
  • Low Dropout Voltage: With a low dropout voltage, the LP2952 ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life in portable applications.
  • Low Quiescent Current: The quiescent current is typically 75 µA with a 100 µA load, which significantly reduces power consumption when in standby mode.
  • Error Flag Warning: An error flag output warns of a low output voltage, often due to falling input voltage, which is critical for reliable operation of powered devices.
  • Peak Output Current: Capable of delivering up to 250 mA of output current, the LP2952 can handle moderate loads with ease.
  • Thermal Shutdown and Current Limit Protection: Built-in thermal shutdown and current limit protections prevent damage from overheating and overcurrent conditions, ensuring long-term reliability.

Applications

The LP2952 is versatile enough to be used in a wide range of applications, including:

  • Portable and battery-powered equipment
  • Microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources

With its precision voltage regulation, low power consumption, and robust protection features, the Texas Instruments LP2952 voltage regulator is an excellent choice for designers looking to optimize the power management in their electronic devices.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess