EN
  • EN
  • DE

LP2952IMX

Part No LP2952IMX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 250MA 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.23V (5V)
Maximum Output Voltage 29V
Maximum Dropout Voltage 0.8V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 170μA
Maximum Supply Current 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LP2952
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710832-LP2952IMX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2952IMX CAD Model

Description

Product Overview: Texas Instruments LP2952IMX

The Texas Instruments LP2952IMX is a versatile, adjustable voltage regulator designed to cater to a wide range of applications. The device is part of the LP295x series, known for their high accuracy, low dropout voltage, and low quiescent current. It is specifically engineered to provide a stable and reliable power supply in complex electronic systems.

Key Features

  • Adjustable Output: The LP2952IMX offers an adjustable output that can be set from 1.24V to 29V with the use of two external resistors, providing great flexibility in its application.
  • Low Dropout Voltage: The device boasts a low dropout voltage, making it ideal for battery-powered applications where maximizing the energy efficiency is crucial.
  • Low Quiescent Current: With a low quiescent current, the regulator ensures minimal power consumption when in standby mode, which is particularly beneficial for portable and battery-operated equipment.
  • High Accuracy: The output voltage is highly accurate, ensuring that the connected components receive a stable voltage, which is critical for sensitive electronics.
  • Thermal Shutdown and Protection: The LP2952IMX is equipped with thermal shutdown and current limit features to protect the device and the system from excessive temperatures and currents.
  • Error Flag Warning: An error flag output warns of a low output voltage, which is often an indicator of system issues that require attention.

Applications

The LP2952IMX is suitable for a diverse array of applications, including but not limited to:

  • Battery-powered devices
  • Consumer electronics
  • Automotive systems
  • Telecommunications equipment
  • Portable computing devices

Package and Availability

The Texas Instruments LP2952IMX comes in a compact surface-mount package, making it easy to integrate into a variety of circuit board layouts. It is widely available through Texas Instruments and authorized distributors, ensuring that designers and manufacturers can easily source this regulator for their power management needs.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess