EN
  • EN
  • DE

LP2954AIT/NOPB

Part No LP2954AIT/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.25A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.8V @ 250mA
Output Current 250mA
Operating Supply Current 150μA to 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1056124-LP2954AIT/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2954AIT/NOPB CAD Model

Description

The LP2954AIT/NOPB is a high-performance, low-dropout linear regulator from Texas Instruments, designed to offer exceptional regulation and low-power operation for a variety of electronic applications. This device is well-suited for battery-powered systems due to its low quiescent current, and it is capable of delivering a continuous output current of up to 250 mA.

Key Features

  • Output Voltage: The LP2954AIT/NOPB provides a fixed output voltage of 5V, which is ideal for powering standard logic ICs and microcontrollers.
  • Low Dropout Voltage: This regulator offers a low dropout voltage, typically 40 mV at a 100 mA load, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: The output voltage is accurate to within ±1%, providing stable and reliable power to sensitive electronic components.
  • Low Quiescent Current: With a quiescent current of typically 50 μA, the LP2954AIT/NOPB is optimized for battery-powered applications where power conservation is critical.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against excessive temperature and potential damage.
  • Adjustable Output: An external resistor divider can be used to adjust the output voltage from 1.24V to 29V, offering versatility for different application requirements.

Applications

The LP2954AIT/NOPB is suitable for a wide range of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Automotive electronics
  • Embedded systems
  • Power management for microcontrollers and logic ICs

Quality and Reliability

As part of Texas Instruments' commitment to quality, the LP2954AIT/NOPB is designed to meet the stringent requirements of the automotive industry. It is available in a TO-263 package and is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications. The device also features overcurrent protection, enhancing its reliability and longevity in the field.

Ordering Information

The LP2954AIT/NOPB is available for order with the NOPB (No Pb) suffix, indicating that it is manufactured without lead and is RoHS compliant. For detailed ordering and product information, please refer to the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8024 $52.2216
22+ $4.7610 $104.7420
33+ $4.6122 $152.2026
45+ $4.4634 $200.8530
58+ $4.3146 $250.2468
78+ $3.8683 $301.7274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess