EN
  • EN
  • DE

LP2966IMM-1828/NOPB

Part No LP2966IMM-1828/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/2.8V 0.15A 8MSOP / LDO Regulator Pos 1.8V2.8V 0.15A/0.15A 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 7V
Output Voltage 1.8V, 2.8V
Voltage Dropout (Maximum) 0.27V @ 150mA
Output Current 150mA
Operating Supply Current 300μA ~ 600μA
PSRR 60dB ~ 40dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 779684-LP2966IMM-1828/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP2966
Introduction Date April 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP2966IMM-1828/NOPB CAD Model

Description

The LP2966IMM-1828/NOPB is a high-performance, dual-output low-dropout regulator (LDO) designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is engineered to provide stable and reliable power supply to sensitive electronic components in a variety of applications.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 1.8V and 2.8V, which is ideal for logic and digital circuits that require precise voltage levels for optimal operation.
  • High Current Capability: With the ability to deliver up to 150mA of output current per channel, this LDO can support a wide range of power requirements for various electronic devices.
  • Low Dropout Voltage: The LP2966IMM-1828/NOPB boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable applications.
  • Low Noise: This regulator is designed to minimize output voltage noise, making it an excellent choice for noise-sensitive applications such as audio and RF circuits.
  • Stable with Low-ESR Capacitors: The device is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than tantalum capacitors, providing improved performance and reliability.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the IC from damage due to overheating, enhancing the longevity of the product.
  • Small Package: Housed in a compact 8-pin VSSOP package, the LP2966IMM-1828/NOPB is suitable for space-constrained applications.

Applications

The LP2966IMM-1828/NOPB is versatile and can be used in a variety of electronic devices, including:

  • Battery-powered equipment
  • Handheld devices
  • Portable media players
  • Wireless communication devices
  • Microprocessor/ microcontroller power supplies

Quality and Environmental Compliance

Texas Instruments is committed to providing high-quality and environmentally responsible products. The LP2966IMM-1828/NOPB is RoHS compliant and is manufactured without the use of lead (Pb), ensuring it meets global environmental standards and regulations.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess