EN
  • EN
  • DE

LP2966IMM-3333/NOPB

Part No LP2966IMM-3333/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.27V @ 150mA
Output Current 150mA
Operating Supply Current 300μA to 600μA
PSRR 60dB to 40dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1056142-LP2966IMM-3333/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP2966IMM-3333/NOPB CAD Model

Description

Product Overview: LP2966IMM-3333/NOPB

The LP2966IMM-3333/NOPB is a high-performance, dual-output low-dropout regulator (LDO) from Texas Instruments, designed to provide precise voltage regulation with minimal power loss. This LDO is particularly suitable for battery-powered applications due to its low quiescent current and high efficiency, which help to extend battery life.

Key Features

  • Dual Output Voltage: This device has two regulated outputs, both fixed at 3.3V, which can deliver up to 150mA of output current each. This feature makes it ideal for systems that require multiple regulated voltages from a single power source.
  • Low Dropout Voltage: The LP2966IMM-3333/NOPB boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is critical for maximizing battery life in portable devices.
  • High Accuracy: The output voltage is guaranteed to be within ±1% of the specified voltage at room temperature, and within ±3% over the full operating temperature range. This high accuracy is essential for sensitive electronic components that require stable power supply.
  • Low Quiescent Current: The device features a low quiescent current, typically 80µA per output, which reduces power consumption when the device is in standby mode.
  • Stable with Low ESR Capacitors: The LP2966IMM-3333/NOPB is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than tantalum capacitors. This allows for the use of smaller, cheaper, and more reliable capacitors.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features include thermal shutdown to protect the device from overheating, and current limit protection to prevent damage from output overcurrent conditions.
  • Surface-Mount Package: The device comes in a small 8-pin VSSOP (MSOP) package, which is suitable for space-constrained applications.

Applications

The LP2966IMM-3333/NOPB is versatile and can be used in various applications, including:

  • Portable Devices
  • Battery-Powered Electronics
  • Handheld Instruments
  • Wireless Communication Devices
  • PDAs and Personal Multimedia Devices

With its combination of dual outputs, low dropout voltage, and high accuracy, the LP2966IMM-3333/NOPB from Texas Instruments stands out as a reliable power management solution for designers looking to optimize the performance and battery life of their portable and low-voltage applications.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5023 $52.5805
85+ $1.2327 $104.7795
130+ $1.1942 $155.2460
175+ $1.1557 $202.2475
225+ $1.1171 $251.3475
300+ $1.0016 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess