EN
  • EN
  • DE

LP2981-30DBVTE4

Part No LP2981-30DBVTE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 100MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.37V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 95 µA
Current - Supply (Max) 1.7 mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LP2981
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845507-LP2981-30DBVTE4
Ultra Librarian 3D Model Ultra Librarian LP2981-30DBVTE4 CAD Model

Description

Product Overview: LP2981-30DBVTE4 from Texas Instruments

The LP2981-30DBVTE4, manufactured by Texas Instruments, is a high-performance, low-dropout regulator designed to maintain precision voltage regulation while offering a high degree of functionality and reliability. This component is specifically engineered to cater to a wide array of applications, ranging from battery-powered devices to portable consumer electronics.

Key Features

  • Output Voltage: The LP2981-30DBVTE4 provides a fixed output voltage of 3.0V, which is ideal for stable operation in 3V systems.
  • High Accuracy: This regulator offers an impressive output voltage accuracy of ±0.5%, ensuring precise power supply for sensitive electronic circuits.
  • Low Dropout: With a low dropout voltage, this device continues to operate efficiently even when the input voltage is very close to the output voltage, which is crucial for battery-operated devices.
  • Current and Thermal Limiting: Built-in current limiting and thermal protection features safeguard the device and the application from damage due to excessive loads or high-temperature conditions.
  • Low Ground Pin Current: The ground pin current of this device is low at full load, which enhances battery life in portable applications.
  • Fast Transient Response: The LP2981-30DBVTE4 is optimized for a fast transient response, which is essential for maintaining voltage stability during rapid changes in load.
  • Package Type: It comes in a small, surface-mount SOT-23-5 package, which is suitable for space-constrained applications.

Applications

The versatile nature of the LP2981-30DBVTE4 makes it an excellent choice for a variety of electronic devices, including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Digital Cameras
  • Wireless LAN Devices
  • GPS Receivers

With its combination of low dropout, high accuracy, and robust protection features, the LP2981-30DBVTE4 from Texas Instruments stands out as a reliable power management solution for any design that demands a compact and efficient voltage regulator.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8245 $53.5925
150+ $0.6766 $101.4900
230+ $0.6554 $150.7420
320+ $0.6343 $202.9760
410+ $0.6131 $251.3710
550+ $0.5497 $302.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,110 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess