EN
  • EN
  • DE

IDT74FCT138ATSO

Part No IDT74FCT138ATSO
Manufacturer IDT, Integrated Device Technology Inc
Description FAST CMOS 1-OF-8 DECODER WITH ENABLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184917-IDT74FCT138ATSO
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT138ATSO CAD Model

Description

The IDT74FCT138ATSO is a high-speed CMOS 3-to-8 line decoder/demultiplexer manufactured by Integrated Device Technology (IDT). This device accepts three binary address inputs (A0-A2) and, depending on the input, activates one of the eight output lines (Y0-Y7). The device also features three enable inputs (E1, E2, and E3), which must be at their active levels for the device to operate. This makes it ideal for memory chip selection, address decoding, and data routing applications.

Applications

  • Memory chip selection
  • Address decoding in microprocessor systems
  • Data routing and distribution
  • Logic decoding and control circuits
  • Instrumentation and test equipment

Features

  • High-speed operation: Provides fast decoding and demultiplexing with minimal propagation delay.
  • CMOS technology: Low power consumption for energy-efficient operation.
  • 3-to-8 line decoding: Decodes three binary address inputs into eight mutually exclusive outputs.
  • Three enable inputs: Allows for cascading or parallel expansion to decode larger address ranges.
  • Active-low outputs: Output lines are active low, simplifying interface with other logic devices.
  • Multiple package options: Available in various package types, including SOIC, for flexible mounting options.
  • TTL compatible inputs: Compatible with TTL logic levels, facilitating integration with existing systems.

Benefits

  • Improved system performance: High-speed operation minimizes decoding delays, improving overall system speed.
  • Reduced power consumption: CMOS technology reduces power dissipation, extending battery life in portable applications.
  • Simplified system design: 3-to-8 line decoding reduces the number of components required for address decoding.
  • Increased system flexibility: Enable inputs allow for cascading and expansion to decode larger address ranges.
  • Easy integration: TTL compatible inputs simplify interface with other logic devices.

Additional Details

The IDT74FCT138ATSO is typically packaged in a Small Outline Integrated Circuit (SOIC) package. The 'TSO' suffix generally refers to the package type (Thin Small Outline). It operates over a standard temperature range. It requires a 5V power supply. Datasheets are available from IDT (now Renesas) that provide detailed electrical characteristics, timing diagrams, and application information, including propagation delays and power consumption specifics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7532 $60.2560
190+ $0.6181 $117.4390
290+ $0.5988 $173.6520
400+ $0.5795 $231.8000
520+ $0.5601 $291.2520
690+ $0.5022 $346.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess