EN
  • EN
  • DE

BQ24250CYFFR

Part No BQ24250CYFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION 30DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 10.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-DSBGA
Win Source Part Number 1023901-BQ24250CYFFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24250CYFFR CAD Model

Description

Introducing the BQ24250CYFFR from Texas Instruments

The BQ24250CYFFR is a highly integrated single-cell Li-Ion battery charger and system power-path management device designed for portable applications. Manufactured by the renowned Texas Instruments, this compact device offers an efficient and flexible solution for battery management in modern electronics.

Key Features

  • High Efficiency: With an impressive charge efficiency, the BQ24250CYFFR ensures that your device gets the most out of its battery life, minimizing energy loss during the charging process.
  • Power-Path Management: The integrated power-path management allows the system to be powered directly from the USB port or adapter while simultaneously charging the battery, ensuring uninterrupted operation of the device even when the battery is low.
  • Programmable Charge Parameters: The charging parameters such as current and voltage can be programmed via an I2C interface, providing flexibility to work with different battery sizes and chemistries.
  • Thermal Regulation: To ensure safety and longevity of the battery, the BQ24250CYFFR includes a thermal regulation feature that reduces charge current during temperature rise, preventing overheating.
  • LED Charge Status Indicators: The device supports status outputs that can be used to drive LEDs, providing visual feedback on the battery charge status.
  • Safety Features: It is equipped with multiple safety features including over-voltage protection, short-circuit protection, and a timer for charge termination, which guarantee safe charging under various conditions.

Applications

The BQ24250CYFFR is versatile and can be used in a wide range of portable devices such as smartphones, tablets, digital cameras, and other USB-charging consumer electronics. Its compact form factor and comprehensive feature set make it an ideal choice for designers looking to optimize space without compromising on performance.

Quality and Reliability

As with all Texas Instruments products, the BQ24250CYFFR is designed to meet the highest quality and reliability standards. The device is available in a 20-bump DSBGA package, providing a space-saving solution without sacrificing functionality or performance.

Whether you're developing a new portable device or upgrading an existing product, the BQ24250CYFFR offers a sophisticated, integrated approach to battery charging and power management, ensuring your device stays powered for longer.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5909 $51.5454
15+ $7.0489 $105.7335
22+ $6.8287 $150.2314
31+ $6.6084 $204.8604
40+ $6.3881 $255.5240
53+ $5.7273 $303.5469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 302 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess