EN
  • EN
  • DE

ADE7755ARSE

Part No ADE7755ARSE
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Energy Metering
Manufacturer Analog Devices Inc.
Win Source Part Number 172737-ADE7755ARSE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADE7755ARSE CAD Model

Description

Analog Devices Inc. Product ADE7755ARSE Overview

The ADE7755ARSE from Analog Devices Inc. is a highly integrated, single-phase energy metering IC with a serial interface and pulse output. This sophisticated chip is designed to be a complete solution for electronic power metering, intended for applications that require precise measurement of active energy. Its compact design and robust feature set make it a top choice for meter manufacturers looking to enhance the functionality and accuracy of their products.

Key Features

  • High Accuracy: The ADE7755ARSE boasts impressive accuracy levels for active energy metering, making it suitable for both residential and commercial metering applications.
  • On-Chip DSP: With an integrated digital signal processor, the ADE7755ARSE performs high-precision calculations for energy measurement, reducing the need for external components.
  • Pulse Output: The device includes a frequency output proportional to the active power, which can be used for calibration and verification purposes.
  • Serial Interface: For ease of communication with microcontrollers, the ADE7755ARSE features a bidirectional serial interface.
  • Low Power Consumption: Designed to be energy efficient, the IC operates with low power consumption, making it ideal for metering applications where power availability is a concern.
  • Robust Tamper Detection: The chip includes features to detect tampering attempts, such as current reversal, helping to prevent energy theft and ensure accurate billing.

Applications

The ADE7755ARSE is versatile and can be used in a variety of energy metering applications:

  • Residential energy meters
  • Commercial energy meters
  • Industrial energy management systems
  • Sub-metering systems

Technical Specifications

The ADE7755ARSE operates over a wide supply voltage range and is available in a 20-lead SSOP (Shrink Small Outline Package) that is designed for optimal space-saving on printed circuit boards. It is fully specified over the industrial temperature range, ensuring reliable performance in diverse environments.

As a product of Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the ADE7755ARSE stands out for its precision, reliability, and innovation. Whether you're developing new energy metering solutions or upgrading existing systems, this IC provides a solid foundation for accurate and efficient energy measurement.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7080 $62.7880
22+ $5.3407 $117.4954
34+ $5.1559 $175.3006
49+ $4.7875 $234.5875
63+ $4.6038 $290.0394
79+ $4.4202 $349.1958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess