EN
  • EN
  • DE

REF43GPZ

Part No REF43GPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8DIP / V-Ref Precision 2.5V 20mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 10Hz to 10kHz 10μVrms
Voltage - Input 4.5 V ~ 40 V
Operating Supply Current 450μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 793098-REF43GPZ
Popularity Medium
Supply and Demand Status Limited
Family Name REF43
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian REF43GPZ CAD Model

Description

The REF43GPZ is a precision voltage reference component manufactured by Analog Devices Inc., renowned for their commitment to high-performance analog technology. This device offers a stable and precise reference voltage, making it an essential building block in various electronic applications.

Key Features

  • Output Voltage: The REF43GPZ provides a fixed output voltage of 2.5V, which is ideal for many analog circuits requiring a stable reference.
  • High Accuracy: With an initial accuracy of ±0.5%, this voltage reference ensures reliable performance for precision applications.
  • Low Temperature Coefficient: It boasts a low temperature coefficient, typically 20ppm/°C, which guarantees a stable output across a wide temperature range.
  • Low Dropout Voltage: The device is designed to maintain its accuracy even with a minimal difference between the input voltage and the output voltage, known as the dropout voltage.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various input levels while maintaining its output stability.
  • Package: The REF43GPZ comes in a TO-92 package, which is suitable for through-hole mounting and is commonly used for prototypes and small production runs.

Applications

The REF43GPZ is versatile and can be used in numerous applications, including:

  • Data Converters (ADCs/DACs)
  • Portable Instruments
  • Power Supplies
  • Industrial Control Systems
  • Precision Instrumentation

Why Choose REF43GPZ?

Engineers and designers opt for the REF43GPZ for its consistent performance and robustness in critical applications. The combination of low power consumption, high precision, and stability under varying conditions makes it an excellent choice for systems that require a dependable voltage reference. Analog Devices Inc. ensures that this component meets strict quality standards, providing a reliable solution for your circuit design challenges.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess