EN
  • EN
  • DE

LP2981A-28DBVTE4

Part No LP2981A-28DBVTE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.37V @ 100mA
Output Current 100mA
Operating Supply Current 95μA to 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056187-LP2981A-28DBVTE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2981A-28DBVTE4 CAD Model

Description

Overview of LP2981A-28DBVTE4

The LP2981A-28DBVTE4 is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to maintain a stable output voltage with a minimal difference between the input and output voltage. This particular component is part of TI's LP2981 series, known for their reliability and efficiency in a variety of applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.8V, which is ideal for powering sensitive electronics that require a stable power supply.
  • High Accuracy: It offers excellent regulation with an accuracy of ±0.5% at room temperature, ensuring the device operates within tight voltage margins.
  • Low Dropout: The LDO has a low dropout voltage, which means it can operate effectively even when the input voltage is very close to the output voltage, making it suitable for battery-powered applications.
  • Current Capacity: It can deliver up to 100mA of continuous output current, suitable for small-scale electronic components.
  • Thermal Protection: The LP2981A-28DBVTE4 includes built-in thermal shutdown protection to prevent damage from overheating.
  • Stable with Low-ESR Capacitors: The device remains stable with low equivalent series resistance (ESR) capacitors, which is beneficial for maintaining a clean voltage supply.
  • Package: It comes in a small SOT-23-5 package, making it a space-saving solution for compact electronic assemblies.

Applications

The LP2981A-28DBVTE4 is versatile and can be used in various applications, including:

  • Portable devices such as PDAs and cell phones
  • Wireless communication devices
  • Personal digital assistants (PDAs)
  • Digital cameras and audio devices
  • Microcontroller power supply

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP2981A-28DBVTE4 is no exception. It is designed to meet the stringent requirements of industrial and consumer applications, ensuring long-term reliability and performance. Whether for personal electronics or industrial systems, this LDO regulator provides a dependable power management solution.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4078 $50.9750
300+ $0.3347 $100.4100
465+ $0.3242 $150.7530
640+ $0.3137 $200.7680
825+ $0.3033 $250.2225
1,105+ $0.2719 $300.4495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,120 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess