EN
  • EN
  • DE

LP2985A-12DBVR

Part No LP2985A-12DBVR
Manufacturer Texas Instruments
Description 150-mA LOW-NOISE, LOW-DROPOUT REGULATOR WITH SHUTDOWN FOR OUTPUT VOLTAGES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202971-LP2985A-12DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2985A-12DBVR CAD Model

Description

The LP2985A-12DBVR is a high-performance, micro-power voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator offers a fixed output voltage of 12V, which is ideal for a wide range of applications including portable electronics, wireless communication devices, and other digital consumer electronics.

Key Features

  • Stable Output: The LP2985A-12DBVR provides a stable 12V output with a tight output tolerance of ±0.5% at 25°C, ensuring reliable operation for sensitive electronic components.
  • Low Dropout: With a low dropout voltage typically at 280 mV at full load (150 mA), this regulator maintains efficiency and reduces power loss, making it suitable for battery-powered applications.
  • High Accuracy: The output voltage accuracy over temperature, line, and load variations is maintained within ±1%, providing consistent performance under varying conditions.
  • Low Quiescent Current: It features a low quiescent current of typically 850 µA, which helps in extending battery life in portable applications.
  • Thermal Protection: The device includes thermal shutdown and current limit protection to safeguard the regulator and the load from over-temperature and over-current conditions.

Applications

The LP2985A-12DBVR is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Other Battery-Powered Devices

Package and Availability

This voltage regulator is available in a small 5-pin SOT-23 package, designated by the DBVR suffix in its part number. The compact size of the LP2985A-12DBVR makes it an excellent choice for space-constrained applications. It is also RoHS compliant and is designed to meet the environmental standards of today's electronic industry.

For detailed specifications, application notes, and evaluation modules, customers can visit the Texas Instruments website or contact their local sales office. The LP2985A-12DBVR is part of a comprehensive portfolio of voltage regulators and power management solutions offered by Texas Instruments.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess